EN
  • EN
  • DE

IT8755E

Part No IT8755E
Manufacturer ITE
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1216+
Reference case QFP
Manufacturer ITE
Win Source Part Number 753838-IT8755E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IT8755E CAD Model

Description

The IT8755E is a highly integrated Super I/O controller manufactured by ITE Tech. It is commonly used in desktop and embedded systems to provide essential input/output functions and system monitoring capabilities.

Applications:

  • Desktop motherboards: Provides I/O functions such as serial ports, parallel ports, keyboard, mouse, and fan control.
  • Embedded systems: Integrated into embedded systems to provide essential I/O and system monitoring functions.
  • Industrial PCs: Used in industrial PCs for control and data acquisition applications.

Features:

  • Multiple serial ports: Supports multiple UARTs for serial communication.
  • Parallel port: Includes a parallel port for connecting printers and other legacy devices.
  • Keyboard and mouse controller: Provides support for PS/2 keyboard and mouse.
  • Fan control: Monitors and controls fan speeds to regulate system temperature.
  • Hardware monitoring: Monitors system voltages, temperatures, and fan speeds.
  • LPC interface: Connects to the LPC bus for communication with the chipset.
  • CIR (Consumer Infrared) controller: Supports infrared remote control functionality.

Benefits:

  • Integrated I/O functions: Provides a comprehensive set of I/O functions in a single chip.
  • System monitoring: Monitors critical system parameters to prevent overheating and hardware failures.
  • Fan control: Reduces noise and extends fan life by controlling fan speeds based on system temperature.
  • Easy integration: Simplifies system design and reduces the number of external components required.

Technical Specifications: The specific technical specifications, such as the number of serial ports and the range of monitored voltages, will vary depending on the exact variant of the IT8755E. Consult the ITE Tech datasheet for detailed information.

The IT8755E is a versatile and highly integrated Super I/O controller that provides essential I/O functions and system monitoring capabilities for desktop and embedded systems. It simplifies system design, reduces the number of external components, and helps to ensure system stability and reliability.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3380 $60.0840
43+ $2.7397 $117.8071
66+ $2.6542 $175.1772
90+ $2.5676 $231.0840
117+ $2.4821 $290.4057
156+ $2.2257 $347.2092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess