EN
  • EN
  • DE

IT6211N

Part No IT6211N
Manufacturer ITE
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1342bxo+
Reference case TSOP56
Manufacturer ITE
Win Source Part Number 753815-IT6211N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IT6211N CAD Model

Description

The IT6211N is an HDMI transmitter manufactured by ITE (Integrated Technology Express). It is designed to transmit high-definition video and audio signals over an HDMI interface. This chip is commonly used in devices that output video to displays like TVs and monitors.

Applications

  • Set-Top Boxes: Used to output HDMI signals from set-top boxes to TVs.
  • DVD Players: Transmits high-definition video and audio from DVD players to display devices.
  • Gaming Consoles: Outputs HDMI signals from gaming consoles to TVs and monitors.
  • Graphics Cards: Used in graphics cards to transmit video signals to displays.
  • Digital Cameras and Camcorders: Enables output of high-definition video from cameras and camcorders to HDMI-compatible displays.

Features

  • HDMI Transmitter: Transmits high-definition video and audio signals over HDMI.
  • High Resolution Support: Supports various high-definition resolutions, including 1080p and 4K.
  • HDCP Support: Supports High-bandwidth Digital Content Protection (HDCP) for secure content transmission.
  • Audio Support: Supports various audio formats, including Dolby and DTS.
  • Low Power Consumption: Designed for low power operation, suitable for portable devices.

Benefits

  • High-Quality Video Output: Provides high-definition video output for clear and crisp display.
  • Secure Content Transmission: Supports HDCP for secure transmission of copyrighted content.
  • Versatile Audio Support: Supports various audio formats for immersive audio experience.
  • Energy Efficient: Low power consumption helps extend battery life in portable devices.
  • Easy Integration: Designed for easy integration into various electronic devices.

Additional Details

The IT6211N complies with HDMI specifications and is designed to ensure compatibility with HDMI-enabled devices. It supports various video color spaces and audio sampling rates. The chip is typically packaged in a small form factor suitable for surface mount technology. Specific technical specifications, such as maximum resolution and supported audio formats, are detailed in the manufacturer's datasheet. Its high-definition video and audio transmission capabilities make it suitable for a wide range of multimedia applications.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess