EN
  • EN
  • DE

ATWINC1500B-MU-Y

Part No ATWINC1500B-MU-Y
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU WIFI 40VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Type TxRx + MCU
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation CCK, DSSS, OFDM
Frequency 2.4GHz
Data Rate (Maximum) 72.2Mbps
Power - Output 20.5dBm
Sensitivity -98dBm
Memory Size 4MB Flash, 128kB ROM, 224kB RAM
Serial Interfaces I2C, SDIO, SPI, UART
GPIO 9
Supply Voltage (V) 2.7V ~ 3.6V
Current - Receiving 22mA ~ 58.5mA
Current - Transmitting 22mA ~ 294mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (5x5)
Part Number Series ATWINC1500
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811206-ATWINC1500B-MU-Y
Ultra Librarian 3D Model Ultra Librarian ATWINC1500B-MU-Y CAD Model

Description

Microchip Technology's ATWINC1500B-MU-Y Wi-Fi Module

The ATWINC1500B-MU-Y is a highly-integrated wireless network controller that can add Wi-Fi connectivity to any embedded system. Manufactured by Microchip Technology, this module is designed to support IEEE 802.11 b/g/n standards, providing a quick, secure, and power-efficient networking solution for Internet of Things (IoT) applications.

Key Features

  • Wi-Fi Certified: Complies with the IEEE 802.11 b/g/n standards, ensuring interoperability with other Wi-Fi devices.
  • Integrated Power Amplifier: Comes with an integrated power amplifier, LNA, switch, and power management module, which simplifies the design and reduces external component count.
  • Advanced Security: Supports WEP, WPA, and WPA2 security protocols to secure wireless communication, along with on-chip AES and SSL/TLS capabilities for enhanced security measures.
  • Low Power Consumption: Designed for power-sensitive applications, it offers a power-save mode that significantly reduces power consumption when not actively transmitting or receiving data.
  • Easy Integration: The compact surface-mount package allows for easy integration into various designs, making it suitable for a wide range of applications.
  • Host Interface: The SPI interface provides a simple connection to most microcontrollers, ensuring a straightforward integration with existing systems.

Applications

The ATWINC1500B-MU-Y module is ideal for a myriad of applications, including but not limited to:

  • IoT devices
  • Home automation systems
  • Wireless sensor networks
  • Industrial monitoring and control
  • Smart energy solutions
  • Healthcare and medical devices

Summary

In conclusion, the ATWINC1500B-MU-Y from Microchip Technology is a powerful and versatile Wi-Fi module that provides a reliable wireless networking solution for embedded systems. Its advanced security features, low power consumption, and ease of integration make it an excellent choice for developers looking to enhance their products with Wi-Fi connectivity.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX BLE 68HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess