EN
  • EN
  • DE

MC13201FC

Part No MC13201FC
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description 2.4 GHz Low Power Transceiver for the IEEE 802.15.4 Standard | IC RF TXRX 802.15.4 32VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Type TxRx Only
RF Family/Standard 802.15.4, General ISM > 1GHz
Modulation DSSS, O-QPSK
Frequency 2.4GHz
Data Rate (Maximum) 250kbps
Power - Output 4dBm
Sensitivity -91dBm
Serial Interfaces SPI
GPIO 7
Supply Voltage (V) 2V ~ 3.4V
Receiving Current 37mA
Transmitting Current 30mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Manufacturer Pack Quantity 2,450
MSL Level 3 (168 Hours)
Win Source Part Number 1217453-MC13201FC
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC13201FC CAD Model

Description

Product Overview: MC13201FC from NXP

The MC13201FC is a highly integrated, feature-rich transceiver designed by NXP Semiconductors, tailored for the 2.4 GHz ISM (Industrial, Scientific, and Medical) frequency band. It is a versatile component that enables robust wireless communication for a wide range of applications, including but not limited to home automation, industrial control, and smart energy management.

Key Features

  • Frequency Band: The transceiver operates in the globally accessible 2.4 GHz ISM band, offering excellent range and penetration for wireless communication.
  • Modulation: It supports complex modulation schemes such as Gaussian Frequency Shift Keying (GFSK) to ensure efficient data transmission with high spectral efficiency.
  • Data Rate: MC13201FC is capable of data rates up to 250 kbps, providing a good balance between speed and power consumption for various applications.
  • Low Power Consumption: Designed with energy efficiency in mind, it is suitable for battery-operated devices, thanks to its low power consumption modes.
  • Integration: The device integrates a complete RF transceiver with a transmit/receive switch, saving space and reducing external component requirements on the PCB.
  • Security: It comes with built-in hardware encryption and decryption capabilities to ensure secure data transmission, which is crucial for sensitive applications.

Applications

Due to its robustness and versatility, the MC13201FC transceiver is ideal for a variety of applications:

  • Home Automation Systems
  • Wireless Sensor Networks
  • Industrial Control Systems
  • Smart Energy and Metering
  • Healthcare and Medical Devices

Technical Specifications

The MC13201FC operates at a supply voltage range of 2.1V to 3.6V, which aligns with standard battery voltages, and its operating temperature range spans from -40°C to +85°C, ensuring reliability across diverse environments.

Conclusion

Overall, the NXP MC13201FC transceiver is a powerful solution for any developer looking to integrate reliable wireless communication capabilities into their products. Its combination of low power consumption, high data rate, and robust security features make it an excellent choice for a multitude of wireless applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9208 $62.4456
16+ $7.3197 $117.1152
25+ $7.0909 $177.2725
34+ $6.8622 $233.3148
44+ $6.6334 $291.8696
59+ $5.9472 $350.8848
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess