EN
  • EN
  • DE

LS2044AXN711B

Part No LS2044AXN711B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ 2.1GHZ 1292FCPBGA / ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 2.1GHz 1292-FCPBGA (37.5x37.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A72
Number of Cores/Bus Width 4 Core, 64-Bit
Speed 2.1GHz
RAM Controllers DDR4
Graphics Acceleration No
Ethernet 10GbE (8) , 1GbE (16) , 2.5GbE (1)
SATA SATA 6Gbps (2)
USB USB 3.0 + PHY (2)
Temperature Range - Operating -40°C ~ 105°C (TA)
Security Features Secure Boot, TrustZone®
Mounting Type Surface Mount
Package / Case 1292-BBGA, FCBGA
Supplier Device Package 1292-FCPBGA (37.5x37.5)
Additional Interfaces eMMC/SD/SDIO, I²C, PCIe, SPI, UART
Base Product Number LS2044
Standard Package 21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1346056-LS2044AXN711B
Ultra Librarian 3D Model Ultra Librarian LS2044AXN711B CAD Model

Description

The NXP LS2044AXN711B is a QorIQ Layerscape embedded microprocessor with an ARM Cortex-A72 core processor.

  • Core Processor: ARM Cortex-A72
  • Number of Cores: 4
  • Bus Width: 64-Bit
  • Speed: 2.1GHz
  • RAM Controllers: DDR4
  • Ethernet Support: 10GbE (8), 1GbE (16), and 2.5GbE (1)
  • SATA: 6Gbps (2)
  • USB: 3.0 + PHY (2)
  • Additional Interfaces: eMMC/SD/SDIO, I²C, PCIe, SPI, and UART
  • Security Features: Secure Boot and TrustZone
  • Mounting Type: Surface Mount
  • Package: 1292-BBGA, FCBGA

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess