EN
  • EN
  • DE

W29C040T-90B

Part No W29C040T-90B
Manufacturer Winbond Electronics
Catalog Flash
Description 512K X 8 CMOS FLASH MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409787-W29C040T-90B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W29C040T-90B CAD Model

Description

The W29C040T-90B is a 4-Megabit (512K x 8) CMOS flash memory device manufactured by Winbond Electronics. It's designed for applications requiring non-volatile storage, such as embedded systems, industrial control, and communication equipment. The 'T' in the part number typically indicates a TSOP (Thin Small Outline Package), and '90B' refers to a 90ns access time and possibly a specific revision.

Applications

  • Embedded systems for storing firmware, boot code, and configuration data.
  • Industrial control systems for storing program code and calibration settings.
  • Networking equipment for storing system settings, bootloaders, and configuration files.
  • Telecommunications devices for storing software updates and configuration parameters.
  • Portable devices requiring non-volatile storage with low power consumption.

Features

  • High Speed: 90 ns access time.
  • Organization: 512K x 8 bits.
  • Single Power Supply: 5V operation.
  • Sector Architecture: Uniform sector erase architecture.
  • Programming Voltage: Single 12V programming voltage.
  • Endurance: Minimum 10,000 erase/program cycles.
  • Data Retention: 10 years data retention.
  • Package: TSOP (Thin Small Outline Package) for space-saving applications.

Benefits

  • Fast Access Time: Enables quick data retrieval, improving system performance.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall energy usage.
  • Reliable Data Storage: Ensures data integrity and long-term preservation of stored information.
  • Easy Programming: Simplifies the process of updating and modifying stored data.
  • Space-Saving Package: TSOP package allows for use in compact electronic devices.

Additional Details

The W29C040T-90B operates from a single 5V power supply. The uniform sector erase architecture allows for efficient memory management. The TSOP package is ideal for applications where board space is limited. This device provides a reliable and efficient solution for non-volatile memory requirements in a variety of electronic systems.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1818 $55.9090
11+ $9.1749 $100.9239
17+ $8.8881 $151.0977
24+ $8.6014 $206.4336
31+ $8.3147 $257.7557
41+ $7.4546 $305.6386
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess