EN
  • EN
  • DE

LS1043ASN7MNLB

Part No LS1043ASN7MNLB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description QORIQ 4XCPU 64-BIT ARM ARCH 1.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.2GHz 621-FCPBGA (21x21)
Manufacturer NXP
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A53
Speed 1.2GHz
Operating Temperature Range 0°C ~ 105°C
Package 621-FBGA, FCBGA
Case / Package 621-FCPBGA (21x21)
Family Name LS1043
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878243-LS1043ASN7MNLB
Ultra Librarian 3D Model Ultra Librarian LS1043ASN7MNLB CAD Model

Description

NXP LS1043ASN7MNLB Product Overview

The NXP LS1043ASN7MNLB is a high-performance, power-efficient processor designed to meet the demanding needs of networking and industrial applications. This processor is part of the QorIQ LS1 family, which is renowned for its exceptional integration and comprehensive communication peripherals.

At the heart of the LS1043ASN7MNLB is a 64-bit ARM Cortex-A53 quad-core CPU that can run up to 1.5 GHz, providing a perfect balance between performance and power consumption. This makes the processor ideal for a variety of applications, including enterprise and service provider networking, industrial control, and Internet of Things (IoT) gateways.

One of the standout features of the LS1043ASN7MNLB is its integrated packet processing acceleration, which enhances throughput for networking tasks. Additionally, the processor supports a variety of high-speed interfaces, including Gigabit Ethernet, PCIe Gen3, SATA 3.0, and USB 3.0, enabling high data transfer rates and connectivity to a wide range of peripherals and network interfaces.

The processor also boasts advanced security features, such as secure boot, crypto engine, and trust architecture, ensuring that data remains secure from unauthorized access and tampering. This is particularly important for applications that handle sensitive information or operate in security-critical environments.

With its support for multiple memory types, including DDR3L/DDR4, the LS1043ASN7MNLB provides flexibility for system designers to choose the optimal memory solution for their specific application requirements. Its energy-efficient design also allows for fanless operation in many scenarios, reducing system complexity and improving reliability.

Overall, the NXP LS1043ASN7MNLB is a robust and versatile processor that delivers the performance needed for next-generation networking, industrial, and IoT applications while maintaining efficiency and security. Its rich set of features and connectivity options make it an excellent choice for designers looking to create sophisticated systems that require high-speed data processing and connectivity.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.8137 $88.8137
2+ $86.0383 $172.0766
3+ $83.2628 $249.7884
4+ $80.4875 $321.9500
5+ $72.1612 $360.8060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess