EN
  • EN
  • DE

LS1021AXE7KQB

Part No LS1021AXE7KQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description LS1 32BIT ARM SOC 1GHZ DDR3/4 / ARM® Cortex®-A7 Microprocessor IC series 2 Core, 32-Bit 1.0GHz 525-FCPBGA (19x19)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.0GHz
RAM Controllers DDR3L, DDR4
Display & Interface Controllers 2D-ACE
Ethernet GbE (3)
SATA SATA 6Gbps (1)
USB USB 3.0 (1) + PHY
Temperature Range - Operating -40°C ~ 105°C
Security Features Secure Boot, TrustZone®
Package / Case 525-FBGA, FCBGA
Supplier Device Package 525-FCPBGA (19x19)
Base Product Number LS1021
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 NXP
HTSUS 8542.31.0001
Other Names LS1021AXE7KQB-CRL,568-14045,LS1021AXE7KQB-ND,935312612557,Q13224107
Standard Package 84
Win Source Part Number 1029989-LS1021AXE7KQB
Ultra Librarian 3D Model Ultra Librarian LS1021AXE7KQB CAD Model

Description

The NXP LS1021AXE7KQB is a high-performance, energy-efficient processor designed for a wide range of applications. This advanced system-on-chip (SoC) integrates dual ARM® Cortex®-A7 cores, operating at speeds up to 1 GHz, which provides a balanced combination of processing power and energy efficiency, making it ideal for edge computing, networking, and industrial applications.

Key Features

  • Dual ARM® Cortex®-A7 Cores: The LS1021AXE7KQB features two ARM Cortex-A7 cores that can run up to 1 GHz, delivering the necessary computational power for complex tasks while maintaining a low power footprint.
  • Integrated Security: The processor comes with an advanced security engine that supports secure boot, encryption, and secure data transfer, ensuring the integrity and confidentiality of critical data.
  • High-Speed Connectivity: With multiple high-speed interfaces, including Gigabit Ethernet, USB 3.0, SATA 3.0, and PCI Express Gen 2, this SoC provides versatile connectivity options to meet the demands of various high-performance applications.
  • Energy Efficiency: Designed with power efficiency in mind, the LS1021AXE7KQB is suitable for fanless designs and applications where power consumption is a critical factor.
  • Flexible Memory Support: The processor supports a range of memory types, including DDR3L/DDR4, which allows for flexible system design and ensures compatibility with the latest memory technologies.
  • Robust Ecosystem: NXP provides a comprehensive software and hardware ecosystem, including development boards and software development kits (SDKs), to accelerate the design and deployment of applications based on the LS1021AXE7KQB.

Applications

The NXP LS1021AXE7KQB is designed to support a variety of applications, particularly those requiring a balance between performance and power efficiency. It is an excellent choice for:

  • Industrial Control and Automation
  • Networking Equipment such as Routers and Switches
  • Internet of Things (IoT) Gateways
  • Consumer and Home Networking Devices
  • Energy Management Systems
  • Print and Imaging Devices

In summary, the NXP LS1021AXE7KQB is a versatile and powerful processor that delivers the performance needed for today's connected world while maintaining efficiency for energy-sensitive applications.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.1277 $79.1277
2+ $64.9252 $129.8504
3+ $62.8964 $188.6892
4+ $60.8673 $243.4692
5+ $58.8385 $294.1925
7+ $52.7518 $369.2626
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 499 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess