EN
  • EN
  • DE

ACS108-8TN-TR

Part No ACS108-8TN-TR
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 800V SOT223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr STMicroelectronics
Series ACS™/A.S.D®
Package Tape & Reel
Product Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 800 mA
Voltage - Gate Trigger (Vgt) (Max) 1 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 13A, 13.7A
Current - Gate Trigger (Igt) (Max) 5 mA
Current - Hold (Ih) (Max) 10 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223
Base Product Number ACS108
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1376673-ACS108-8TN-TR
Ultra Librarian 3D Model Ultra Librarian ACS108-8TN-TR CAD Model

Description

STMicroelectronics ACS108-8TN-TR Overvoltage Protected AC Switch

The ACS108-8TN-TR, manufactured by STMicroelectronics, is a cutting-edge overvoltage protected AC switch designed to deliver high performance and reliability for a wide range of applications. This component is a member of the ACS108 family, which is known for its integration of the logic level compatible gate control, thermal protection, high noise immunity, and direct interface with microcontrollers.

With a voltage range of up to 800V, the ACS108-8TN-TR is capable of handling challenging electrical environments and is particularly suitable for home appliances and industrial control systems. Its robust design allows it to withstand transient overvoltages, making it an excellent choice for applications that require a high degree of protection against electrical disturbances.

Key Features:

  • On-State RMS Current: The ACS108-8TN-TR can handle up to 0.8A of RMS current, ensuring stable operation in most applications.
  • Direct Gate Drive: This device can be directly driven by microcontroller outputs thanks to its logic level compatible input.
  • Overvoltage Protection: It features an integrated overvoltage protection circuit that shields the switch from electrical surges, enhancing the overall durability and lifespan of the component.
  • Thermal Shutdown with Automatic Restart: An internal thermal shutdown function prevents overheating, with an automatic restart feature for improved safety and reliability.
  • High Noise Immunity: The ACS108-8TN-TR is designed to resist electrical noise, ensuring consistent performance even in environments with significant electromagnetic interference.
  • Snubberless Technology: The switch incorporates ST's proprietary snubberless technology, which reduces the need for additional external components and simplifies circuit design.

The ACS108-8TN-TR is available in a SOT-223 package, which is optimized for efficient PCB space usage and is compatible with automatic assembly processes, making it a convenient choice for mass production. Its halogen-free and RoHS compliant design also ensures that it meets current environmental standards, making it a responsible choice for modern electronic devices.

Whether it's for controlling resistive, inductive, or capacitive loads, the ACS108-8TN-TR from STMicroelectronics represents a reliable and efficient solution for designers seeking to enhance their power management systems with a high-quality AC switch.

You May Also Be Interested in

Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess