EN
  • EN
  • DE

LPC844M201JBD48K

Part No LPC844M201JBD48K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168925-LPC844M201JBD48K
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series LPC84x
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 30MHz
Product Status Active
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LPC844M201JBD48K CAD Model

Description

Product Overview: LPC844M201JBD48K by NXP

The LPC844M201JBD48K is a cutting-edge microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. This powerful MCU is part of the LPC84x family, known for their exceptional performance, versatility, and cost-effectiveness. The LPC844M201JBD48K is particularly well-suited for a wide range of applications, including industrial control, consumer electronics, and Internet of Things (IoT) devices.

Key Features:

  • Core: The product is built around a 32-bit ARM Cortex-M0+ processor, which operates at frequencies of up to 30 MHz, providing a balance between power consumption and processing capabilities.
  • Memory: It comes with 64 KB of on-chip flash memory and 16 KB of SRAM, ensuring sufficient space for application code and data storage.
  • I/O Pins: The MCU offers 48 GPIO pins, providing ample connectivity options for interfacing with sensors, actuators, and other peripherals.
  • Communication Interfaces: It includes a range of serial communication interfaces such as I2C, SPI, UART, and a 12-bit ADC for analog signal processing, enhancing its ability to handle complex communication tasks.
  • Timer/Counters: Multiple timers and a state-configurable timer system (SCT) are available for precise timing and PWM generation.
  • Package: The device is available in a compact 48-pin LQFP package, making it suitable for space-constrained applications.

Advanced Features:

  • The LPC844M201JBD48K features an Easy DMA for improving data transfer efficiency without CPU intervention.
  • It supports up to 8 flexible switch matrix assignments, enabling designers to customize pin functions according to their specific needs.
  • For enhanced security and system reliability, it comes with a CRC engine to ensure data integrity during communication.

Overall, the LPC844M201JBD48K by NXP is an excellent choice for developers looking for a robust, feature-rich microcontroller. Its combination of processing power, memory capacity, and versatile peripheral set makes it an ideal solution for a myriad of embedded applications. Whether you're designing a complex industrial system or a simple consumer gadget, the LPC844M201JBD48K provides the performance and flexibility to meet your design requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8592 $50.1696
32+ $3.1666 $101.3312
49+ $3.0676 $150.3124
68+ $2.9687 $201.8716
88+ $2.8697 $252.5336
117+ $2.5728 $301.0176
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 530 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess