EN
  • EN
  • DE

LPC54606J256BD100K

Part No LPC54606J256BD100K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC546xx
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, Ethernet, I²C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 64
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 136K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 12x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LPC54606
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1378865-LPC54606J256BD100K
Ultra Librarian 3D Model Ultra Librarian LPC54606J256BD100K CAD Model

Description

The LPC54606J256BD100K is a high-performance microcontroller designed by NXP Semiconductors, tailored for a wide array of applications ranging from industrial control systems to advanced IoT devices. This microcontroller is part of the LPC54000 series, known for their energy efficiency, versatile features, and robust architecture.

At the heart of the LPC54606J256BD100K lies a powerful ARM Cortex-M4 core, which operates at frequencies of up to 180 MHz. The core also includes a Floating-Point Unit (FPU) that enhances the microcontroller's capability to handle complex computations and control algorithms efficiently. This makes it an ideal choice for math-intensive applications, such as digital signal processing.

The microcontroller comes with a substantial 256 KB of on-chip flash memory, providing ample space for application code and data storage. Additionally, it boasts 80 KB of SRAM, allowing for smooth and efficient operation even in multitasking environments. The device's memory architecture is designed to provide high-speed access and reliable data retention.

Connectivity is a strong suit of the LPC54606J256BD100K, with a variety of communication interfaces included. It supports multiple serial interfaces, including USART, SPI, I2C, and I2S, along with a Full-Speed USB interface with PHY. This ensures seamless integration with peripheral devices and easy data exchange with other systems.

For real-time control applications, the LPC54606J256BD100K is equipped with multiple timers, a wide range of PWM channels, and several analog peripherals like ADCs and DACs. These features enable precise control and monitoring of external hardware, making it suitable for complex control systems.

The microcontroller is also designed with security in mind, featuring hardware-based cryptographic support for AES, SHA2, and ECC, thus providing a secure foundation for building safe and trustworthy systems. Additionally, it supports secure boot and has various debug and trace capabilities to facilitate development and troubleshooting.

The LPC54606J256BD100K is available in a compact BGA100 package, which is ideal for space-constrained applications. With its rich set of features and capabilities, this microcontroller is an excellent choice for engineers and developers looking to push the boundaries of innovation in embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess