EN
  • EN
  • DE

S9S12VR64AF0CLC

Part No S9S12VR64AF0CLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12V1 series Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
Manufacturer NXP
Series S12 MagniV
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 3.13V ~ 5.5V
Data Converters A/D 2x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893438-S9S12VR64AF0CLC
Ultra Librarian 3D Model Ultra Librarian S9S12VR64AF0CLC CAD Model

Description

The NXP S9S12VR64AF0CLC is a high-performance automotive microcontroller designed to meet the rigorous demands of modern vehicle electronics. It is part of NXP's HCS12 family, which is renowned for its robust architecture, exceptional performance, and wide range of integrated features.

Key Features

  • Core: The device is built around the 16-bit HCS12 CPU, optimized for fast processing and low power consumption, ensuring efficient handling of complex automotive applications.
  • Memory: It boasts 64KB of Flash memory, which provides ample space for program storage and 4KB of RAM for temporary data storage during operation.
  • Timers: Multiple integrated timers, including a Real-Time Interrupt timer and a Pulse Width Modulator (PWM), offer precise control for real-time applications.
  • Analog-to-Digital Converter (ADC): The onboard 12-channel ADC allows for accurate conversion of analog signals to digital, essential for sensor data processing.
  • Communication Interfaces: A variety of communication interfaces, including CAN, SPI, and SCI, enable the microcontroller to connect with other systems and peripherals seamlessly.
  • Package: The S9S12VR64AF0CLC is available in a 48-pin LQFP package, which is suitable for space-constrained applications.
  • Temperature Range: Operating temperature range from -40°C to +125°C, making it reliable under extreme conditions.
  • Automotive Applications: Ideal for a wide range of automotive applications, including body control modules, sensor nodes, and gateways.

Reliability and Quality

The NXP S9S12VR64AF0CLC microcontroller is designed with a focus on quality and reliability, adhering to stringent automotive industry standards. Its robust design ensures consistent performance and longevity, even in the harshest automotive environments.

Development Support

Developers can take advantage of NXP's comprehensive suite of development tools for the HCS12 family, which includes integrated development environments, software libraries, and debugging tools to streamline the development process and reduce time to market.

With its powerful features and reliable performance, the NXP S9S12VR64AF0CLC is a top choice for automotive engineers looking to develop advanced electronic systems for the vehicles of today and tomorrow.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess