The PI74FCT541TQ is an 8-bit buffer/line driver with three-state outputs manufactured by Pericom Semiconductor. It is part of the FCT (Fast CMOS Technology) family, providing high-speed performance and low power consumption. This device is typically used to improve the driving capability of signals and to isolate sections of a digital system.
Applications:
- Memory address drivers
- Clock drivers
- Bus interface
- Data bus buffering
- General-purpose logic
Features:
- High-speed operation
- Low power consumption
- TTL compatible inputs
- Three-state outputs
- Output drive capability: 48/64mA
- Available in SOIC and TSSOP packages
Benefits:
- Improved system performance due to fast propagation delays
- Reduced power consumption, leading to longer battery life in portable devices
- Easy interface with TTL logic levels
- Enhanced flexibility with three-state outputs
- Increased signal integrity with high output drive capability
Additional Details:
The PI74FCT541TQ is designed to operate from a 5V power supply and provides a high-speed, low-power solution for buffering and driving signals in digital systems. The three-state outputs allow the device to be disconnected from the bus, enabling multiple devices to share the same bus lines. The TTL compatible inputs make it easy to interface with a wide range of logic families. The device is available in both SOIC and TSSOP packages, providing flexibility in board layout and assembly. This buffer/line driver is commonly used in applications where high-speed performance and low power consumption are critical.