EN
  • EN
  • DE

LPC54101J512UK49Z

Part No LPC54101J512UK49Z
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 49WLCSP / ARM® Cortex®-M4 LPC54100 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 49-WLCSP (3.29x3.29)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC54100
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 39
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 104K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 49-UFBGA, WLCSP
Supplier Device Package 49-WLCSP (3.29x3.29)
Base Product Number LPC54101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1353871-LPC54101J512UK49Z
Ultra Librarian 3D Model Ultra Librarian LPC54101J512UK49Z CAD Model

Description

NXP LPC54101J512UK49Z Microcontroller

The NXP LPC54101J512UK49Z microcontroller is a high-performance, ultra-efficient processing solution designed for a wide range of applications. This microcontroller is part of the LPC54000 series, which is known for its power efficiency, making it an ideal choice for battery-powered and energy-sensitive applications.

At the heart of the LPC54101J512UK49Z is a dual-core configuration featuring an ARM Cortex-M4F and a Cortex-M0+ processor. The Cortex-M4F core operates at up to 100 MHz and includes a floating-point unit (FPU) for efficient handling of computational tasks, while the Cortex-M0+ core is optimized for low power consumption and can be used to offload routine tasks from the main core, enhancing system efficiency.

This microcontroller comes with 512 KB of on-chip flash memory, providing ample space for complex applications, and 104 KB of SRAM, offering excellent performance for real-time processing. Additionally, it features a variety of peripherals, including multiple high-speed USB interfaces, a Serial General Purpose I/O (SGPIO) interface, and several serial and analog interfaces, making it highly adaptable to a range of connectivity requirements.

The LPC54101J512UK49Z also supports a rich set of power optimization features, such as multiple power modes, a power profile API for real-time power management, and a power-efficient multi-rate timer for scheduling tasks. These features allow developers to maximize battery life and reduce energy consumption without sacrificing performance.

For security-conscious applications, the microcontroller includes several hardware-based security features. These include a CRC engine for integrity checks, AES encryption for secure data handling, and a True Random Number Generator (TRNG) for generating secure keys.

Overall, the NXP LPC54101J512UK49Z microcontroller is a versatile and powerful component that offers a balance of performance, power efficiency, and security. It is well-suited for a variety of applications, including industrial control, IoT devices, wearable technology, and more. With its dual-core architecture and comprehensive set of features, the LPC54101J512UK49Z is a smart choice for developers looking to create advanced, power-conscious products.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2293 $57.6051
15+ $6.7522 $101.2830
23+ $6.5412 $150.4476
32+ $6.3302 $202.5664
41+ $6.1192 $250.8872
55+ $5.4862 $301.7410
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess