EN
  • EN
  • DE

LPC4322JET100E

Part No LPC4322JET100E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 100TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
Manufacturer NXP
Series LPC43xx
Package Tray
Core Processor ARM® Cortex®-M4/M0
Core Size 32-Bit Dual-Core
Speed 204MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, WDT
Number of I/O 49
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
Supply Voltage 2.2V ~ 3.6V
Data Converters A/D 4x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-TFBGA
Case / Package 100-TFBGA (9x9)
Family Name LPC4322
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14228, 935299668551, LPC4322JET100E-ND
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878023-LPC4322JET100E
Ultra Librarian 3D Model Ultra Librarian LPC4322JET100E CAD Model

Description

The NXP LPC4322JET100E is a high-performance microcontroller that is part of the LPC4300 family, known for its exceptional efficiency, speed, and flexibility. This dual-core microcontroller integrates an ARM Cortex-M4F and a Cortex-M0 processor, which allows it to handle complex tasks while maintaining low power consumption.

Key Features

  • Processor: ARM Cortex-M4F and Cortex-M0 dual-core configuration, providing a balance between high performance and power efficiency.
  • Memory: Includes 264KB of SRAM and 1MB of on-chip Flash memory, facilitating robust applications and data storage.
  • Speed: Operates at frequencies up to 204 MHz, ensuring swift processing capabilities for time-sensitive tasks.
  • Package: Supplied in a compact 100-pin LQFP package, ideal for space-constrained applications.
  • Connectivity: Features a range of connectivity options including USB 2.0, CAN, SPI, I2C, and UART interfaces, making it versatile for various communication requirements.
  • ADC/DAC: Equipped with high-resolution Analog-to-Digital and Digital-to-Analog converters for precise analog signal processing.
  • Timers and PWM: Multiple timers and PWM channels for accurate timing and control applications.
  • Temperature Range: Operates within an industrial temperature range, ensuring reliability under varying environmental conditions.

Applications

The LPC4322JET100E is designed for a wide range of applications, particularly those requiring dual-core processing and advanced communication interfaces. It is an excellent choice for industrial control systems, robotics, automotive electronics, and embedded audio applications. Its high-speed USB capabilities make it suitable for devices requiring fast data transfers, such as medical instruments and gaming peripherals.

Support and Resources

NXP provides extensive support for the LPC4322JET100E with a comprehensive suite of development tools, software libraries, and documentation to streamline the development process. This support ensures that engineers can maximize the microcontroller's capabilities and bring products to market more quickly and efficiently.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4122 $70.2366
6+ $19.2100 $115.2600
9+ $18.6097 $167.4873
12+ $18.0094 $216.1128
15+ $17.4091 $261.1365
20+ $15.6081 $312.1620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 859 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess