The LPC2388FBD144.551 is a high-performance microcontroller designed by NXP Semiconductors, renowned for its robust architecture and versatile features. This microcontroller is part of the LPC2300 family, which is based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support. It is ideal for applications requiring a blend of high-speed computing, multiple connectivity options, and low power consumption.
Key Features
- CPU: 16/32-bit ARM7TDMI-S processor, running at up to 72 MHz.
- Memory: 512 KB on-chip Flash memory with In-System Programming (ISP) and In-Application Programming (IAP) capabilities, alongside 58 KB of RAM.
- Peripherals: Includes a wide range of peripherals such as USB 2.0 Full Speed device, four UARTs, two CAN channels, three I2C-bus interfaces, SPI interface, three SSP/SPI interfaces, and an SD/MMC memory card interface.
- Timers: Multiple 32-bit timers, a PWM unit for motor control, and a Real-Time Clock with a separate battery supply.
- Analog: 10-bit ADC with input multiplexing among 8 pins, and a 10-bit DAC.
- Debugging: Embedded Trace Module (ETM) and JTAG boundary scan for full chip debug.
- Power Management: Integrated power control with Idle and Power-down modes for energy efficiency.
- Package: Housed in a 144-pin LQFP package, offering ample I/O options for complex applications.
Applications
The LPC2388FBD144.551 is suited for a diverse range of applications, including industrial control, medical systems, ePOS terminals, communication gateways, and embedded audio. Its robust set of features and connectivity options make it particularly well-suited for tasks requiring complex data processing, interfacing with various devices, and operating within stringent power constraints.
Technical Specifications
For detailed technical specifications, developers should refer to the official NXP LPC2388 datasheet. This document provides comprehensive information on the microcontroller's capabilities, including electrical characteristics, pin configurations, and programming instructions to fully leverage the capabilities of the LPC2388FBD144.551.
Note: Before integrating the LPC2388FBD144.551 into any production design, it is recommended to verify the latest product information and specifications from NXP Semiconductors to ensure compatibility and long-term support.