EN
  • EN
  • DE

LPC2368FBD100K

Part No LPC2368FBD100K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 512KB FLSH 100LQFP / ARM7® LPC2300 Microcontroller IC 16/32-Bit 72MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM7®
Core Size 16/32-Bit
Speed 72MHz
Connectivity CANbus, Ethernet, I²C, Microwire, Memory Card, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 70
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 58K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LPC2368
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 568-LPC2368FBD100K,935282461557
Standard Package 450
Win Source Part Number 1322645-LPC2368FBD100K
Ultra Librarian 3D Model Ultra Librarian LPC2368FBD100K CAD Model

Description

NXP LPC2368FBD100K Microcontroller

The NXP LPC2368FBD100K is a high-performance microcontroller that is part of the LPC2300 family, designed for embedded applications requiring a blend of low power consumption, advanced interrupt handling, versatile connectivity options, and high processing capabilities. This microcontroller is based on a 32-bit ARM7TDMI-S CPU core, enabling users to benefit from the widely supported ARM architecture and development tools.

Key Features:

  • Core: 32-bit ARM7TDMI-S processor, offering a maximum frequency of 72 MHz, which provides a solid foundation for efficient code execution and responsive interrupt handling.
  • Memory: Equipped with 512 KB of on-chip flash memory, 58 KB of RAM, and 10 KB of EEPROM, the LPC2368FBD100K offers ample space for complex applications and data storage without the need for external memory components.
  • Connectivity: A rich set of peripherals including USB 2.0 Full Speed Device, 4 UARTs, 2 CAN channels, 3 I2C buses, SPI, SSP, 3 32-bit timers, and a 10-bit ADC with multiple channels, making it highly suitable for interfacing with various devices and sensors.
  • Package: Housed in a compact LQFP-100 package, it is designed for space-constrained applications while still offering a wide range of I/O options and features.
  • Power Management: The microcontroller incorporates power-saving modes such as Idle and Power-down modes, which significantly reduce power consumption when the processor does not need to be fully operational.

With its integrated Vectored Interrupt Controller (VIC), the LPC2368FBD100K allows for prioritized interrupt handling, which is essential for real-time applications where specific tasks require immediate attention. Additionally, the microcontroller's on-chip Real-Time Clock (RTC) and Watchdog Timer (WDT) provide essential timing and system reset functionalities, useful for maintaining system integrity and scheduling tasks.

Developers can take advantage of the LPC2368FBD100K's in-system programming (ISP) and in-application programming (IAP) capabilities, which facilitate firmware updates and bootloader implementations. The microcontroller's support for a wide range of development environments and tools, including popular IDEs and debuggers, makes it a versatile choice for a variety of projects from industrial control systems to sophisticated IoT devices.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2670 $69.8010
6+ $19.0909 $114.5454
9+ $18.4943 $166.4487
12+ $17.8977 $214.7724
15+ $17.3011 $259.5165
20+ $15.5114 $310.2280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,830 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess