EN
  • EN
  • DE

TPS2831PWPR

Part No TPS2831PWPR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC INVERT SYN FET DRVR 14-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Driven Configuration High-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 15 V
Current - Peak Output (Source, Sink) 2.7A, 2.4A
Input Type Inverting
High Side Voltage - Max (Bootstrap) 28V
Rise and Fall Time 50ns, 50ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 14-HTSSOP
Win Source Part Number 055523-TPS2831PWPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2831PWPR CAD Model

Description

The TPS2831PWPR by Texas Instruments is a robust, high-performance power management integrated circuit designed for a wide variety of applications. This device is part of Texas Instruments' extensive range of power controllers, offering advanced features and reliable performance for modern electronic systems.

Key Features:

  • High-Speed MOSFET Driver: The TPS2831PWPR is engineered to provide fast switching for MOSFETs, ensuring efficient power conversion and reduced switching losses, which is crucial for maintaining system efficiency.
  • Dual Outputs: It features dual outputs that can be used for driving a pair of MOSFETs in synchronous buck or boost converters, or other high-efficiency power topologies.
  • Adaptive Drive: The adaptive drive technology adjusts the drive strength according to the switching requirements, optimizing the performance for a variety of load conditions.
  • Under-Voltage Lockout (UVLO): This safety feature prevents the device from operating under insufficient power supply conditions, which could otherwise lead to unpredictable system behavior or damage.
  • Industry-Standard Package: The TPS2831PWPR comes in a TSSOP-14 (Thin Shrink Small Outline Package) which is widely accepted in the industry for surface mount technology (SMT) applications.
  • Temperature Range: The device operates over a junction temperature range of -40°C to 140°C, making it suitable for various industrial and commercial environments.

Applications:

The versatility of the TPS2831PWPR makes it an excellent choice for a range of applications, including:

  • DC to DC Converters
  • Power Supplies for CPUs, GPUs, and Memory
  • Telecommunications and Networking Equipment
  • Industrial Control Systems
  • Automotive Electronics

With its advanced features and proven reliability, the TPS2831PWPR from Texas Instruments stands out as a top-tier component for designers and engineers looking to optimize their power management solutions. Whether it's for consumer electronics, industrial systems, or automotive applications, the TPS2831PWPR delivers the performance and durability required for today's demanding power requirements.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0563 $51.4075
60+ $1.6872 $101.2320
92+ $1.6345 $150.3740
127+ $1.5817 $200.8759
164+ $1.5290 $250.7560
219+ $1.3708 $300.2052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess