EN
  • EN
  • DE

TPS259240DRCT

Part No TPS259240DRCT
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC EFUSE 12V BFET DVR 5A 10VSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General
Features Latched Fault, OVP, Thermal Limit
Programmable Features Current Limit, Slew Rate, UVLO
Operating Supply Voltage 4.5 V ~ 13.8 V
Current - Output (Maximum) 5A
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 420μA
Mounting SMD
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Feature Pins EN
Win Source Part Number 797901-TPS259240DRCT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS259240DRCT CAD Model

Description

The TPS259240DRCT from Texas Instruments is a sophisticated protection device designed to secure your electronic systems from excessive voltage and current. This compact, high-performance integrated circuit is ideal for a variety of applications, including consumer electronics, automotive systems, industrial controls, and more.

Key Features

  • Voltage Protection: The device offers a precise overvoltage protection (OVP) feature that safeguards systems against surges up to 18V, ensuring the longevity and reliability of your electronics.
  • Current Protection: Its overcurrent protection (OCP) functionality is adjustable, allowing users to tailor the protection to the needs of their specific application, thereby preventing damage due to excessive current.
  • Quick Response: With a fast response time, the TPS259240DRCT promptly reacts to fault conditions, minimizing the risk of damage to sensitive components.
  • Power Good (PG) Indicator: This feature provides a real-time indication of the operating status, allowing for immediate system diagnostics and enhancing system reliability.
  • Thermal Shutdown: An integrated thermal shutdown mechanism protects the device and the system from overheating, further enhancing the safety of your electronics.

Applications

The versatile nature of the TPS259240DRCT makes it suitable for a broad range of applications. It is commonly used in:

  • USB ports and other consumer electronics that require precise voltage and current regulation.
  • Automotive subsystems where fluctuations in voltage and current are common, necessitating robust protection.
  • Industrial control systems that demand high reliability and protection against harsh electrical environments.
  • Power management solutions where maintaining the integrity of the power supply is crucial.

Technical Specifications

The TPS259240DRCT is packaged in a compact 10-pin DRC (SOP) package, making it suitable for space-constrained applications. It operates over a wide temperature range and is designed to meet stringent industry standards for performance and durability.

Conclusion

With its robust feature set and flexible applications, the TPS259240DRCT from Texas Instruments is an excellent choice for designers looking to enhance the safety and reliability of their electronic systems. By offering both overvoltage and overcurrent protection in a single device, it represents a comprehensive solution for power management challenges.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9047 $54.2820
135+ $0.7424 $100.2240
210+ $0.7192 $151.0320
290+ $0.6960 $201.8400
375+ $0.6728 $252.3000
500+ $0.6032 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 222,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess