EN
  • EN
  • DE

CD4019BM96

Part No CD4019BM96
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC QUAD AND/OR SELCT GATE 16SOIC / AND/OR Gate Configurable 4 Circuit 2 Input 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 4000B
Package Tape & Reel
Logic Type AND/OR Gate
Number of Circuits 4
Number of Inputs 2
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 6.8mA, 6.8mA
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number CD4019
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CD4019BM96G4-ND,296-38053-2,296-CD4019BM96CT,296-38053-6,CD4019BM96E4-ND,296-38053-1-ND,CD4019BM96G4,296-38053-2-ND,CD4019BM96E4,296-38053-6-ND,-296-38053-1-ND,296-CD4019BM96TR,-CD4019BM96E4,296-CD4019BM96DKR,CD4019BM96-ND,296-38053-1,-CD4019BM96E4-NDR
Standard Package 2,500
Win Source Part Number 1051510-CD4019BM96
Ultra Librarian 3D Model Ultra Librarian CD4019BM96 CAD Model

Description

Product Overview: CD4019BM96

The CD4019BM96 is a versatile quad AND-OR select gate integrated circuit from the renowned semiconductor manufacturer Texas Instruments. This high-quality component is designed to provide reliable logic gate operations in a wide range of electronic applications. Its flexibility and performance make it suitable for various digital functions, including logic gate processing, signal gating, and function generation.

Key Features

  • Logic Type: AND-OR Select Gate
  • Number of Circuits: Quad (4)
  • Output Current: -5.2 mA, 5.2 mA
  • Voltage - Supply: 3 V ~ 18 V
  • Operating Temperature: -55°C ~ 125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16
  • Packaging: Tape & Reel (TR)

Performance and Quality

The CD4019BM96 is built to deliver consistent performance. It operates over a wide voltage range from 3V to 18V, making it adaptable to both standard and specific power supply requirements. The device is characterized for operation from -55°C to 125°C, ensuring reliability even under extreme temperature conditions. The output current capability of ±5.2 mA allows for driving multiple loads simultaneously.

Applications

This integrated circuit is widely used in digital systems and can be found in applications such as:

  • Data processing systems
  • Communication systems
  • Instrumentation
  • Function generators
  • Signal gating

Reliability and Support

Texas Instruments is known for its commitment to quality and the CD4019BM96 is no exception. This product is available in a SOIC-16 package, which is ideal for space-constrained applications. Additionally, the device comes in a Tape & Reel (TR) packaging, facilitating efficient assembly for mass production. Technical support and comprehensive documentation are available from Texas Instruments to assist with integration and troubleshooting.

You May Also Be Interested in

Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.1031
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
NXP / Nexperia
IC CONFIG MULT-FUNC GATE 6-XSON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3349 $50.2350
365+ $0.2748 $100.3020
565+ $0.2662 $150.4030
780+ $0.2576 $200.9280
1,005+ $0.2491 $250.3455
1,345+ $0.2233 $300.3385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,740 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess