EN
  • EN
  • DE

LPC1758FBD80551

Part No LPC1758FBD80551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843422-LPC1758FBD80551
Ultra Librarian 3D Model Ultra Librarian LPC1758FBD80551 CAD Model

Description

NXP LPC1758FBD80,551 Microcontroller

The NXP LPC1758FBD80,551 is a high-performance microcontroller that is part of the LPC1700 series, designed for embedded applications requiring a blend of power efficiency, performance, and advanced peripherals. Built on the ARM Cortex-M3 processor, this microcontroller offers a balance of speed and power consumption, making it an ideal choice for industrial control, medical systems, e-vehicle management, and a variety of other applications.

With a clock speed of up to 100 MHz, the LPC1758FBD80,551 provides robust computational capabilities while maintaining efficient power usage. It features 512 KB of on-chip flash memory, allowing for substantial program storage, and 64 KB of RAM for efficient data handling. The device also includes an 8-channel General Purpose DMA controller (GPDMA) that enhances data transfer capabilities without burdening the CPU.

The microcontroller is equipped with a diverse set of peripherals that support its versatile functionality. It boasts multiple serial interfaces, including UART, CAN, SPI, I2C, and USB 2.0 Full Speed, providing excellent connectivity options for various communication requirements. The device also features a 10/100 Ethernet MAC, which allows for easy integration into networked systems.

For analog interfacing, the LPC1758FBD80,551 includes a 12-bit Analog-to-Digital Converter (ADC) with a conversion rate of 200 Ksps and a 10-bit Digital-to-Analog Converter (DAC) for analog output capabilities. The microcontroller's 4 capture inputs and 6 PWM outputs make it well-suited for complex motor control applications.

Security and system integrity are also a focus for this microcontroller, as it comes with a Memory Protection Unit (MPU) providing a robust security mechanism for safe execution of applications. Additionally, the device supports various low power modes, which are critical for battery-powered and energy-conscious applications.

The LPC1758FBD80,551 is available in a 100-pin LQFP package, which is conducive to space-constrained designs while still offering ample I/O options for interfacing with external components. Developers can take advantage of the comprehensive development ecosystem provided by NXP, including software tools, libraries, and community support, to streamline the design process and bring products to market faster.

In summary, the NXP LPC1758FBD80,551 microcontroller is a powerful, feature-rich solution that caters to a wide range of applications requiring efficient processing, versatile connectivity, and a robust set of peripherals.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0836 $55.4180
10+ $10.3821 $103.8210
15+ $10.0314 $150.4710
22+ $9.3299 $205.2578
28+ $8.9792 $251.4176
35+ $8.6284 $301.9940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess