EN
  • EN
  • DE

LMC7211BIM

Part No LMC7211BIM
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Tiny CMOS Comparator with Rail-to-Rail Input and Push-Pull Output | IC COMP TINY R-R CMOS 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Use For General
Number of Elements 1
Output Type Push-Pull
Supply Voltage , Single/Dual (±) 2.7V ~ 15V, ±1.35V ~ 7.5V
Voltage - Input Offset (Maximum) 15mV at 5V
Current - Input Bias (Maximum) 0.04pA at 5V
Current - Output 30mA
Current - Quiescent (Maximum) 14μA
CMRR, PSRR 75dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 10μs
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LMC7211
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201283-LMC7211BIM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LMC7211BIM CAD Model

Description

The LMC7211BIM is a high-precision micro-power comparator designed by Texas Instruments, tailored for battery-powered and portable applications where power efficiency is paramount. This comparator is part of the LMC7211 series, which is renowned for its ultra-low power consumption and small footprint.

Key Features

  • Ultra-Low Power: The LMC7211BIM operates with a quiescent current of just 10 μA (typical), making it ideal for energy-sensitive applications.
  • Wide Supply Voltage Range: It can function across a broad supply voltage range from 2.7V to 15V, providing versatility in various circuit configurations.
  • Input Offset Voltage: This device boasts a low input offset voltage, which enhances accuracy in signal processing tasks.
  • Push-Pull Output: The comparator features a push-pull output stage that can sink and source current, eliminating the need for an external pull-up resistor.
  • Fast Response Time: Despite its low power consumption, the LMC7211BIM provides a quick response time, crucial for time-sensitive applications.
  • Tiny Package: Available in a small 8-pin SOIC package, it requires minimal space on a PCB, which is essential for compact electronic devices.

Applications

The LMC7211BIM is suitable for a wide range of applications, including but not limited to:

  • Notebook computers
  • Portable/battery-powered electronics
  • Window comparators
  • Threshold detectors/sensors
  • Energy-efficient systems

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 2.7V to 15V Input Offset Voltage Typically low Quiescent Current (I<sub>CC) 10 μA (typ.) Response Time Fast Output Configuration Push-Pull Package Type SOIC-8

Overall, the LMC7211BIM from Texas Instruments is a robust and reliable choice for designers looking to incorporate an efficient and precise comparator into their low-power or portable systems.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6875 $50.6250
75+ $1.3847 $103.8525
115+ $1.3414 $154.2610
155+ $1.2981 $201.2055
200+ $1.2549 $250.9800
270+ $1.1250 $303.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess