Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1440198-SSDSC2KG240G7
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDSC2KG240G7 CAD Model

Description

The SSDSC2KG240G7 is a high-performance Solid State Drive (SSD) from Solidigm/Intel Bulk, designed for users who demand speed, reliability, and storage capacity. With a 240GB capacity, this SSD offers ample space for your operating system, applications, and files, ensuring quick boot-up times and fast data access. It adheres to the 2.5" form factor with a SATA interface, featuring a DC S4600 series controller that supports a 6Gb/s transfer rate. Utilizing 3D1 Triple-Level Cell (TLC) NAND flash technology, it provides a balanced mix of performance, endurance, and value, making it an excellent choice for enterprise environments or high-demand systems. Its compatibility with a broad range of devices and systems makes it a versatile upgrade or replacement solution. Whether you are upgrading a personal computer or enhancing a corporate server, the SSDSC2KG240G7 promises to deliver improved system responsiveness and a significant performance boost over traditional hard drives.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
ECAD model for 2400032
Toshiba Semiconductor and Storage
Magnetic Disk (HDD) 1.8TB SAS 2.5" 5V, 12V
Need more? Email Us
ECAD model for AL15SEB18EP
Silicon Motion, Inc.
4-CHANNEL C-TEMP SATA III SSD CO / Solid State Drive (SSD) FLASH - NAND 120GB SATA III 1.8V, 3.3V
Need more? Email Us
ECAD model for SM224GX0600XT-AA
Advantech Corp
SQF MSATA 640 256G MLC / Solid State Drive (SSD) FLASH - NAND (MLC) 256GB SATA III mSATA 3.3V
Need more? Email Us
ECAD model for SQF-SMSM4-256G-SBC
Micron Technology Inc.
SSD 256GB M.2 MODULE TLC NVME
Lowest to $59.5420
ECAD model for MTFDHBK256TDP-1AT12AIYY
TDK Corporation
INDUSTRIAL SSD, M.2 MODULE, 64GB / Solid State Drive (SSD) FLASH - NAND (MLC) 64GB SATA III M.2 Module 3.3V
Need more? Email Us
ECAD model for SNE1B064GTFDCB00SSA0
Silicon Motion, Inc.
4-CHANNEL I-TEMP SATA II SSD CON / SATA II
Need more? Email Us
ECAD model for SM224GE0400LT-AB
Kingston
U.2 PCIe 3.0 Enterprise SSD 1 DW
Need more? Email Us
ECAD model for SEDC1500M/1920G
Micron Technology Inc.
SSD 512GB 2.5" TLC SATA III
Need more? Email Us
ECAD model for MTFDDAK512TDL-1AW1ZABYY

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention