EN
  • EN
  • DE

LPC1313FHN33,551

Part No LPC1313FHN33,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 33HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 28
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 32-VQFN Exposed Pad
Win Source Part Number 124145-LPC1313FHN33,551
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC1313FHN33,551 CAD Model

Description

Overview of NXP LPC1313FHN33,551 Microcontroller

The LPC1313FHN33,551 is a powerful and versatile 32-bit microcontroller from NXP Semiconductors, designed to cater to a wide range of applications that require high-performance processing and low power consumption. This microcontroller is a part of the LPC1300 family, which is well-known for its excellent efficiency and reliability.

Key Features

  • Cortex-M3 Processor: At the heart of the LPC1313FHN33,551 is an ARM Cortex-M3 processor, which operates at frequencies of up to 72 MHz, providing a balance between processing power and energy efficiency.
  • Flash Memory: It comes equipped with 32 KB of on-chip flash memory, offering ample space for application code and data storage.
  • SRAM: The device includes 8 KB of SRAM, which provides the necessary space for executing complex tasks and handling data buffers.
  • Serial Connectivity: The microcontroller features a range of serial communication interfaces, including UART, I2C, and SPI, allowing for easy integration with peripheral devices and other components in a system.
  • GPIO: With up to 42 General Purpose I/O (GPIO) pins, the LPC1313FHN33,551 can interface with a wide array of sensors, actuators, and other electronic components.
  • Timers and PWM: Multiple timers and a PWM (Pulse Width Modulation) unit enable precise control over timing-related functions, which is essential for tasks like motor control and waveform generation.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows the microcontroller to process analog signals, making it suitable for applications like sensor interfacing and data acquisition.

Applications

The LPC1313FHN33,551 is ideal for a range of applications, including but not limited to industrial control systems, motor control, home automation, consumer electronics, and embedded systems. Its robust feature set and ease of use make it a go-to choice for engineers and developers looking to create sophisticated and efficient electronic products.

Package and Quality

This microcontroller is available in a compact 33-pin HVQFN package, which is designed to take up minimal space on a printed circuit board (PCB). The LPC1313FHN33,551 also meets NXP's stringent quality standards, ensuring reliable performance across various operating conditions.

For detailed information, datasheets, and technical support, visit the NXP Semiconductors official website or contact an authorized distributor.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6030 $52.8240
17+ $6.1851 $105.1467
26+ $5.9762 $155.3812
36+ $5.5583 $200.0988
47+ $5.3493 $251.4171
59+ $5.1403 $303.2777
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess