EN
  • EN
  • DE

BQ27Z746YAHR

Part No BQ27Z746YAHR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description PACK-SIDE, SINGLE-CELL IMPEDANCE / Battery Fuel Gauge IC Lithium Ion/Polymer 15-DSBGA (1.7x2.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Fuel Gauge
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 15-XFBGA, DSBGA
Supplier Device Package 15-DSBGA (1.7x2.6)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ27Z746YAHRCT,296-BQ27Z746YAHRTR,296-BQ27Z746YAHRDKR
Standard Package 3,000
Win Source Part Number 977163-BQ27Z746YAHR
Ultra Librarian 3D Model Ultra Librarian BQ27Z746YAHR CAD Model

Description

The BQ27Z746YAHR is a state-of-the-art battery monitor and protector from Texas Instruments, designed to cater to the increasing demands of modern portable electronics. This advanced integrated circuit (IC) is specifically engineered to ensure that rechargeable battery systems, such as those found in smartphones, tablets, and laptops, operate within safe parameters, enhancing both performance and longevity.

Key Features

  • Precision Monitoring: The BQ27Z746YAHR provides highly accurate measurements of critical battery parameters such as voltage, current, and temperature, enabling precise state-of-charge (SOC) and state-of-health (SOH) estimations.
  • Impedance Track™ Technology: Equipped with Texas Instruments' patented Impedance Track™ algorithm, this device offers exceptional battery fuel gauging capabilities, allowing for more reliable battery capacity monitoring and reporting.
  • Enhanced Safety Protocols: The IC includes multiple safety features such as overvoltage, undervoltage, overcurrent, and overtemperature protection, ensuring the battery operates within safe limits and preventing potential damage.
  • Communication Interface: It supports an I2C communication interface, which provides seamless integration with microcontrollers and processors, enabling easy access to battery data for system management and user notifications.
  • Low Power Consumption: Designed with energy efficiency in mind, the BQ27Z746YAHR operates with minimal power draw, preserving battery life when in use.

Applications

The versatility of the BQ27Z746YAHR makes it suitable for a wide range of applications. It is particularly beneficial for portable devices that require accurate fuel gauging and battery protection, such as:

  • Smartphones and Tablets
  • Laptop and Notebook Computers
  • Portable Medical Devices
  • Handheld Instruments
  • Consumer Electronics

Conclusion

The BQ27Z746YAHR from Texas Instruments represents a leap forward in battery management technology. By integrating this IC into battery-powered devices, manufacturers can offer consumers enhanced performance, reliability, and safety. The combination of accurate monitoring, advanced algorithms, and robust safety features positions the BQ27Z746YAHR as a critical component in the next generation of portable electronic devices.

You May Also Be Interested in

Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1347 $51.0615
110+ $0.9311 $102.4210
170+ $0.9020 $153.3400
230+ $0.8729 $200.7670
300+ $0.8438 $253.1400
400+ $0.7565 $302.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,880 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess