Product Overview: SN74LVCC3245ADWR
The SN74LVCC3245ADWR from Texas Instruments is a high-speed, low-voltage CMOS octal bidirectional transceiver designed for asynchronous communication between data buses. This integrated circuit is part of the LVCC family, which is known for its low-voltage operation and high-speed performance. The device allows data transmission from the A bus to the B bus or from the B bus to the A bus, depending on the logic level at the direction control (DIR) input.
The SN74LVCC3245ADWR operates at a voltage range of 2.7V to 3.6V, which makes it suitable for interfacing with 3.3V logic devices. It is designed to drive capacitive loads of up to 50 pF with transmission speeds of up to 240 Mbps, ensuring reliable high-speed data transfer for a variety of applications.
Key Features:
- Logic Type: CMOS Octal Bidirectional Transceiver
- Voltage Range: 2.7V to 3.6V
- Data Rate: Up to 240 Mbps
- Drive Capability: Capable of driving 50 pF loads
- Direction Control: DIR input controls data flow direction
- Output Enable: OE input for easy control of output stages
- Package: Supplied in a wide-body SOIC-20 package for easy PCB mounting
The device's inputs and outputs are equipped with bus-hold circuitry, which eliminates the need for external pull-up or pull-down resistors and helps to maintain last active or inactive states. The SN74LVCC3245ADWR also includes an output enable (OE) function that, when high, disables both A and B ports by placing them in a high-impedance state.
With its small-footprint surface-mount package, the SN74LVCC3245ADWR is ideal for space-constrained applications. Its wide-body SOIC-20 package ensures compatibility with standard PCB assembly processes. The transceiver is commonly used in telecom infrastructures, computing systems, and networking equipment, where reliable and fast data transfer is critical.
Overall, the SN74LVCC3245ADWR transceiver from Texas Instruments offers designers a perfect blend of speed, power efficiency, and versatility, making it an excellent choice for facilitating communication between different voltage domains in a wide array of electronic systems.