EN
  • EN
  • DE

LPC1112FDH20/102:5

Part No LPC1112FDH20/102:5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 20TSSOP / MCU 32-bit ARM Cortex M0 RISC 16KB Flash 3.3V 20-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC1100L
Packaging Reel package
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 50MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 14
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 5x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Popularity Medium
Supply and Demand Status Balance
Family Name LPC1112
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Win Source Part Number 779938-LPC1112FDH20/102:5
Ultra Librarian 3D Model Ultra Librarian LPC1112FDH20/102:5 CAD Model

Description

The LPC1112FDH20/102:5 is a high-performance microcontroller designed by NXP Semiconductors, which is part of the widely acclaimed LPC1100 series. This microcontroller is based on a 32-bit ARM Cortex-M0 processor core and is an ideal choice for embedded applications requiring low power consumption, high integration, and an optimal balance between performance and cost.

Key Features:

  • Processor: 32-bit ARM Cortex-M0 CPU, operating at frequencies of up to 50 MHz.
  • Memory: Equipped with 16 KB of on-chip flash memory and 4 KB of SRAM, providing ample space for application code and data storage.
  • Package: Available in a compact 20-pin TSSOP package, making it suitable for space-constrained applications.
  • Serial Communication Interfaces: Includes a variety of serial interfaces such as I2C, SPI, and UART for flexible communication options.
  • GPIO: Features multiple General-Purpose Input/Output (GPIO) pins that support various digital functions and contribute to the microcontroller's versatility.
  • Power Efficiency: Designed for energy efficiency with multiple power-saving modes, making it an excellent choice for battery-powered and portable devices.
  • On-chip Analog-to-Digital Converter (ADC): Comes with an integrated ADC for interfacing with analog sensors and converting their readings into digital values.
  • Clock Management: An internal oscillator and a PLL allow for precise clock generation and speed control.
  • Temperature Range: Operates over an industrial temperature range, ensuring reliability under various environmental conditions.

Applications:

The LPC1112FDH20/102:5 is highly adaptable and can be used in a broad range of applications such as:

  • Industrial control systems
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Automotive electronics
  • Battery-powered applications
  • Sensing and monitoring systems

With its robust feature set and compact design, the NXP LPC1112FDH20/102:5 microcontroller is a powerful and economical solution for developers looking to create sophisticated yet cost-effective products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess