Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 300572-LPC1112F/102
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC1112F/102 CAD Model

Description

The NXP LPC1112F/102 microcontroller is a highly-integrated, low-power, cost-effective solution designed to address the needs of embedded applications in a wide range of industries. This microcontroller is part of the LPC1100 series, which is known for its exceptional power efficiency and performance provided by the ARM Cortex-M0 processor core.

Key Features

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 50 MHz.
  • Memory: 16 KB of on-chip flash memory and 4 KB of SRAM, allowing for efficient code and data storage.
  • Serial Communication: Includes a UART, I2C, and SPI for versatile serial communication options.
  • GPIO: Up to 22 General Purpose I/O (GPIO) pins for interfacing with a wide range of peripherals.
  • Timers: Multiple 32-bit timers, including a System Tick Timer, for precise event timing and PWM generation.
  • ADC: An integrated 10-bit Analog-to-Digital Converter with up to 8 channels for analog signal processing.
  • Power Efficiency: An ultra-low power Active Mode and multiple power-down modes for energy-saving operations.
  • Package: Available in a compact 33-pin HVQFN package, making it suitable for space-constrained applications.

Applications

The LPC1112F/102 is ideal for applications that require a balance between performance and power consumption. It is particularly suited for:

  • Industrial control systems
  • Consumer electronics
  • Alarm systems
  • Battery-powered devices
  • Sensor hubs
  • Small-scale automation projects

Development Support

NXP provides comprehensive development support for the LPC1112F/102 microcontroller with its LPCXpresso development platform. This includes an integrated development environment (IDE), extensive libraries, and example code to streamline the development process and reduce time to market.

For more information on the LPC1112F/102 microcontroller, including datasheets and technical documentation, please visit the NXP official website or contact your local NXP sales office.

You May Also Be Interested in

NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Infineon Technologies
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $35.4546
ECAD model for XMC4300F100K256AAXUMA1
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention