Product Overview: LT4363IMS-2#PBF
The LT4363IMS-2#PBF from Linear Technology is a high-performance surge stopper designed to protect sensitive electronic equipment from high voltage transients and surges. This robust device ensures the safety and longevity of systems by regulating the output during overvoltage events, such as load dump in vehicles, without the need for external components like transient voltage suppressors (TVS). Its advanced design allows it to provide uninterrupted protection for a wide range of applications, including automotive, industrial, and avionics systems.
Key Features
- Wide Operating Voltage Range: The LT4363IMS-2#PBF can handle voltages from 4V to 80V, making it versatile for various applications.
- Adjustable Overvoltage Protection: Users can set the overvoltage lockout threshold with an external resistor, giving them control over the protection level.
- Overcurrent Protection: The device includes a current limit feature that can be adjusted to protect against overcurrent conditions.
- High Reliability: With its robust design, the LT4363IMS-2#PBF can withstand and protect against high energy transients.
- Low Quiescent Current: The device maintains a low quiescent current, which is ideal for battery-powered applications.
- MSOP Package: The product comes in a compact MSOP (Medium Shrink Outline Package) for space-constrained applications.
Applications
- Automotive electronics
- Industrial control systems
- Avionics and marine systems
- Telecommunication infrastructure
- Power supplies
Product Benefits
The LT4363IMS-2#PBF surge stopper provides excellent protection with minimal external components, reducing both the complexity and cost of the overall design. Its ability to handle high voltage and current transients ensures that your electronics are safeguarded in the most demanding environments. The adjustable settings give designers the flexibility to tailor the protection to specific system requirements, making it a highly adaptable solution for a broad range of applications.
With its combination of features and reliability, the LT4363IMS-2#PBF from Linear Technology is an essential component for engineers looking to enhance the durability and safety of their electronic systems.