EN
  • EN
  • DE

KMPC8540VT833LB

Part No KMPC8540VT833LB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 833MHZ 783FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 833MHz 783-FCPBGA (29x29)
Manufacturer NXP
Series MPC85xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e500
Speed 833MHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 783-BFBGA, FCBGA
Case / Package 783-FCPBGA (29x29)
Family Name KMPC85
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Quantity per package 2
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922501-KMPC8540VT833LB
Ultra Librarian 3D Model Ultra Librarian KMPC8540VT833LB CAD Model

Description

The KMPC8540VT833LB is a high-performance, power-efficient integrated processor from NXP Semiconductors, designed to meet the demanding requirements of networking, telecommunications, and industrial applications. This processor is part of the PowerQUICC™ III family, which is renowned for its advanced features and capabilities in processing and managing data traffic efficiently.

Key Features:

  • Core: The processor is built around the e500 core, which is based on Power Architecture® technology, providing a robust and reliable processing platform with a clock speed of 833 MHz.
  • Memory Support: It comes with integrated memory controllers that support DDR SDRAM and SDRAM, ensuring fast and efficient data access for system operations.
  • Networking Capabilities: With its integrated Ethernet controllers, the KMPC8540VT833LB offers excellent networking performance, making it suitable for a wide range of networking applications.
  • High-speed Interfaces: The device includes multiple high-speed interfaces such as PCI, PCI-X, and RapidIO®, facilitating quick data transfer and communication with other devices.
  • Security: It features an integrated security engine that provides encryption and secure data processing capabilities, which are crucial for protecting sensitive information in today's connected world.

Applications:

The KMPC8540VT833LB is versatile and can be utilized in various applications, including:

  • Networking equipment such as routers, switches, and access points
  • Telecommunications infrastructure like base stations and network management
  • Industrial control systems
  • Medical imaging equipment
  • Embedded computing applications

Reliability and Quality:

NXP is committed to delivering products of the highest quality and reliability, and the KMPC8540VT833LB is no exception. It is designed to perform in the most challenging environments and is compliant with industry standards, ensuring long-term performance and stability.

Conclusion:

In summary, the KMPC8540VT833LB processor from NXP is a powerful and efficient solution for a wide range of high-performance applications. Its combination of speed, memory support, networking capabilities, and security features make it an ideal choice for developers looking to create sophisticated systems that require reliable data processing and connectivity.

You May Also Be Interested in

Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
Lowest to $53.7967

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.2388 $76.9552
8+ $15.7854 $126.2832
12+ $15.2922 $183.5064
16+ $14.7990 $236.7840
21+ $14.3058 $300.4218
28+ $12.8263 $359.1364
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess