EN
  • EN
  • DE

KMPC8349EZUAJDB

Part No KMPC8349EZUAJDB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 533MHZ 672TBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 533MHz 672-LBGA (35x35)
Manufacturer NXP
Series MPC83xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e300
Speed 533MHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 672-LBGA
Case / Package 672-LBGA (35x35)
Family Name KMPC83
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 2
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922496-KMPC8349EZUAJDB
Ultra Librarian 3D Model Ultra Librarian KMPC8349EZUAJDB CAD Model

Description

The NXP KMPC8349EZUAJDB is a high-performance, power-efficient integrated processor that is part of NXP's PowerQUICC II Pro family. This processor is designed to meet the requirements of a wide range of applications, including networking, telecom, wireless infrastructure, industrial control, and embedded computing.

Key Features

  • Core: Built around a PowerPC e300 core that can run up to 667 MHz, offering a balance of performance and power efficiency.
  • Integrated Security: Comes with an advanced security engine that supports a variety of algorithms, including DES, 3DES, AES, MD5, SHA-1/2, and RSA, to ensure secure data transactions.
  • Memory Support: Features an integrated memory controller that supports DDR and DDR2 SDRAMs, allowing for flexible memory configurations and fast data access.
  • Connectivity: Provides a rich set of connectivity options, including dual Gigabit Ethernet controllers, USB 2.0, and PCI Express interfaces, facilitating high-speed data transfers and peripheral connectivity.
  • High Integration: Includes multiple integrated peripherals like DMA controllers, serial ports, and I²C interfaces, reducing the need for additional external components and simplifying design.

Applications

The KMPC8349EZUAJDB processor is versatile and can be used in various market segments. Some typical applications include:

  • Enterprise and home networking equipment like routers, switches, and access points.
  • Telecommunications infrastructure such as wireless base stations and network gateways.
  • Industrial control systems, including factory automation and process control.
  • Embedded computing platforms requiring high performance and secure data processing.

Technical Specifications

With a 90 nm technology process, the KMPC8349EZUAJDB processor ensures a reduced power footprint while maintaining robust performance. The device operates within a temperature range of 0°C to 105°C, making it suitable for industrial environments.

Engineers and system designers looking for a reliable, secure, and high-performance processor will find the NXP KMPC8349EZUAJDB to be an excellent choice. Its extensive feature set and connectivity options make it ideal for a broad array of complex applications where efficiency and high-speed data processing are crucial.

You May Also Be Interested in

NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
IBM
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0217 $70.1085
11+ $11.5050 $126.5550
16+ $11.1458 $178.3328
22+ $10.7854 $237.2788
28+ $10.4262 $291.9336
38+ $9.3474 $355.2012
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess