EN
  • EN
  • DE

TRF370315IRGER

Part No TRF370315IRGER
Manufacturer Texas Instruments
Catalog RF Modulators
Description IC QUADRATURE MODULATOR 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Modulator
LO Frequency 400MHz to 4GHz
RF Frequency 400MHz to 4GHz
P1dB 9.5dBm
Noise Floor -162dBm/Hz
Output Power -2.3dBm
Operating Supply Current 235mA
Supply Voltage - Operating 4.5 V to 5.5 V
Test Frequency 2.14GHz
Dimension 24-VFQFN Exposed Pad
Win Source Part Number 081802-TRF370315IRGER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRF370315IRGER CAD Model

Description

The TRF370315IRGER is a high-performance quadrature modulator designed by Texas Instruments, which is ideal for use in complex communication systems. This device is part of TI's extensive RF product line, specifically crafted for applications that require efficient signal modulation in the RF domain.

The modulator operates over a wide frequency range, making it suitable for various wireless communication standards. It is designed to support baseband input frequencies from DC to 350 MHz and RF output frequencies from 400 MHz to 4 GHz, thereby accommodating a broad spectrum of RF applications. This flexibility enables designers to use the TRF370315IRGER in multiple configurations, such as cellular base stations, satellite communications, and software-defined radios.

One of the key features of the TRF370315IRGER is its high linearity, which ensures minimal distortion of the signal and maximizes the integrity of the transmitted data. The device also boasts a low noise floor, which is critical for maintaining a high signal-to-noise ratio (SNR) in communication systems. These characteristics make the TRF370315IRGER an excellent choice for high-performance modulation needs.

The TRF370315IRGER comes in a compact 24-pin QFN package, which is designed for space-saving on printed circuit boards (PCBs). Its small form factor is particularly beneficial in applications where board space is at a premium. Additionally, the device is characterized by its low power consumption, which is an essential consideration for energy-efficient designs and battery-operated equipment.

For ease of integration into existing designs, Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources. This support helps engineers to accelerate the development cycle and achieve a faster time-to-market with their RF products.

In summary, the TRF370315IRGER quadrature modulator is a versatile, high-quality component that delivers exceptional performance for a wide range of RF modulation applications. Its integration of efficiency, linearity, and low power consumption makes it an outstanding choice for modern communication system designs.

You May Also Be Interested in

Analog Devices Inc.
RF MODULATOR 700MHZ-6GHZ 24WFQFN
Lowest to $71.6912
Analog Devices Inc.
F-MOD QUADRATURE MODULATOR
Lowest to $10.3465
L3 Narda-MITEQ
SINGLE SIDEBAND MODULATOR / RF Modulator IC
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / RF Modulator IC
Lowest to $173.1344
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
L3 Narda-MITEQ
I/Q MODULATOR / RF Modulator IC
Need more? Email Us
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
Texas Instruments
RF MODULATOR 30WFBGA/DSBGA
Need more? Email Us
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $24.7352

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1927 $66.5781
6+ $18.2094 $109.2564
9+ $17.6403 $158.7627
12+ $17.0713 $204.8556
16+ $16.5022 $264.0352
21+ $14.7951 $310.6971
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess