EN
  • EN
  • DE

DS1314S-2+

Part No DS1314S-2+
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description Nonvolatile Controller 2.7V to 3.3V 8-Pin SOIC N / IC CTRLR NV W/BATT MON 3V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Controller Type Nonvolatile RAM
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 014687-DS1314S-2+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DS1314
Introduction Date December 16, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DS1314S-2+ CAD Model

Description

The DS1314S-2+ from Maxim Integrated is a state-of-the-art nonvolatile timekeeping RAM that combines the functionality of a full-featured real-time clock with the reliability of a nonvolatile memory. This innovative product ensures that both timekeeping and data storage are maintained even when the primary power source is lost.

Key Features

  • Real-Time Clock: The DS1314S-2+ features a highly accurate real-time clock/calendar that tracks time in hours, minutes, and seconds. The calendar functionality accounts for leap years up to the year 2100, providing long-term dependability.
  • Nonvolatile RAM: The device includes 32k x 8 bits of nonvolatile static RAM. This ensures that data is retained during power loss without the need for a battery backup, thanks to the integrated control circuitry.
  • Automatic Power-Fail Detect: The built-in power-fail detect circuitry automatically switches to the backup energy source when a power failure is detected, safeguarding data integrity.
  • Write Protection: A write-protect feature is included to prevent inadvertent writes to the clock or memory, which can be particularly useful during power transitions.

Applications

The DS1314S-2+ is ideal for a wide range of applications where reliable timekeeping and data retention are critical. This includes industrial systems, utility meters, POS terminals, and medical devices. Its robust feature set ensures that it can meet the demands of even the most challenging environments.

Technical Specifications

  • Package: The device is available in a surface-mountable, 20-pin (300-mil) SO package, making it suitable for compact PCB layouts.
  • Power Supply: It operates over a wide voltage range, typically 3.0V to 5.5V, allowing for flexible integration into various system designs.
  • Temperature Range: The DS1314S-2+ is designed to perform over an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.

With its combination of accurate timekeeping, nonvolatile data storage, and robust power management features, the Maxim Integrated DS1314S-2+ is an excellent choice for any application requiring reliable, long-term operation without the need for constant power.

You May Also Be Interested in

Renesas Electronics America
DDR DRAM, 8MX36
Need more? Email Us
Altera
DRAM CONTROLLER, 1M X 8, CMOS
Need more? Email Us
Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us
Intel
MICRO PERIPHERAL IC PBGA655
Need more? Email Us
Altera
DRAM CONTROLLER, 1M X 8 PDIP48
Need more? Email Us
Maxim Integrated
IC CNTRLR NVRAM 16-SOIC
Lowest to $17.4627
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1
Need more? Email Us
Renesas Electronics America
DDR DRAM, 32MX9
Lowest to $115.0876
Renesas Electronics America
DDR DRAM, 16MX18, 0.3NS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4285 $53.1420
25+ $4.1428 $103.5700
38+ $4.0000 $152.0000
54+ $3.7143 $200.5722
71+ $3.5714 $253.5694
88+ $3.4286 $301.7168
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,861 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess