EN
  • EN
  • DE

KMPC8280CZUUPEA

Part No KMPC8280CZUUPEA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC82XX 450MHZ 480TBGA / PowerPC G2_LE Microprocessor IC series 1 Core, 32-Bit 450MHz 480-TBGA (37.5x37.5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC82xx
Package Tray
Product Status Obsolete
Core Processor PowerPC G2_LE
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 450MHz
Co-Processors/DSP Communications; RISC CPM
RAM Controllers DRAM, SDRAM
Graphics Acceleration No
Ethernet 10/100Mbps (3)
USB USB 2.0 (1)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 480-LBGA Exposed Pad
Supplier Device Package 480-TBGA (37.5x37.5)
Additional Interfaces I2C, SCC, SMC, SPI, UART, USART
Base Product Number KMPC82
RoHS Status RoHS non-compliant
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Standard Package 2
Win Source Part Number 1032294-KMPC8280CZUUPEA
Ultra Librarian 3D Model Ultra Librarian KMPC8280CZUUPEA CAD Model

Description

The NXP KMPC8280CZUUPEA is a high-performance, integrated microprocessor that has been designed for a wide range of computing and communications applications. This processor is part of the PowerQUICC II family, which is renowned for its powerful processing capabilities, robust architecture, and versatility in handling complex tasks.

Key Features

  • Core: The KMPC8280CZUUPEA features a PowerPC core that operates at a high clock speed, delivering exceptional performance for data-intensive tasks. This core is optimized for embedded applications and is capable of executing a wide range of instructions efficiently.
  • Connectivity: With multiple integrated communications interfaces, this processor supports various protocols, making it ideal for networking and telecommunications. Its versatile connectivity options facilitate easy integration into a multitude of system designs.
  • Memory Management: The processor comes with an advanced memory management unit (MMU) that enhances the handling of large data sets and improves system performance by optimizing memory usage.
  • Integrated Peripherals: The KMPC8280CZUUPEA includes a range of on-chip peripherals, such as timers, interrupt controllers, and I/O ports, which reduce the need for external components and simplify system design.
  • Power Efficiency: Designed with power efficiency in mind, this processor maintains a balance between performance and power consumption, making it suitable for applications where energy efficiency is a priority.

Applications

The NXP KMPC8280CZUUPEA is an ideal choice for a variety of applications, including:

  • Networking equipment such as routers, switches, and gateways
  • Wireless infrastructure, including base stations and network controllers
  • Industrial control systems and automation
  • High-end imaging and multimedia systems

Conclusion

With its robust architecture, powerful processing capabilities, and versatile communication features, the NXP KMPC8280CZUUPEA stands out as a microprocessor that can meet the demands of complex embedded systems. Whether in telecommunications, industrial control, or multimedia applications, this processor provides a reliable and efficient solution for system designers and engineers.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
IBM
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess