EN
  • EN
  • DE

QTLP9132YR

Part No QTLP9132YR
Manufacturer ON Semiconductor
Catalog LED Indication - Discrete
Description LED RED DIFF SUBMINI T-3/4 SMD / Red LED Indication - Discrete 2V 2-SMD, Yoke Bend
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Indication - Discrete
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Color Red
Configuration Standard
Lens Color Red
Lens Transparency Diffused
Millicandela Rating 15mcd
Lens Style Round with Domed Top
Lens Size 2mm, T-3/4
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Viewing Angle 50°
Mounting Type Surface Mount
Wavelength - Peak 635nm
Package / Case 2-SMD, Yoke Bend
Supplier Device Package Subminiature T-3/4
Size / Dimension 2.50mm L x 2.00mm W
Height (Max) 3.00mm
Base Product Number QTLP91
Standard Package 5,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 931192-QTLP9132YR
Ultra Librarian 3D Model Ultra Librarian QTLP9132YR CAD Model

Description

ON Semiconductor QTLP9132YR - High-Efficiency LED

The QTLP9132YR from ON Semiconductor is a cutting-edge LED component designed for a variety of lighting applications where efficiency and reliability are paramount. This high-performance LED is part of ON Semiconductor's extensive portfolio of lighting solutions that cater to the increasing demand for energy-saving and environmentally-friendly products.

The QTLP9132YR features a compact form factor, making it ideal for space-constrained applications. With its clear, non-diffused lens, the LED provides a high intensity of light output, ensuring excellent visibility and brightness. The LED operates with a forward voltage of typically 2.1V, which contributes to its low power consumption, while the forward current is rated at 20mA. This balance of power and performance makes the QTLP9132YR an economical choice for designers looking to optimize their lighting solutions.

The color of the emitted light is a vibrant yellow, with a dominant wavelength range that is suitable for indicators, backlighting, and signaling applications. The yellow color is bright and consistent, which is crucial for applications requiring clear and unambiguous indication. Whether used in consumer electronics, automotive dashboards, or industrial control panels, the QTLP9132YR provides reliable and stable color performance over its lifespan.

ON Semiconductor has engineered the QTLP9132YR to be robust and long-lasting. The LED is built to withstand the rigors of daily use, with a solid-state construction that is resistant to shock and vibration. This durability ensures that the QTLP9132YR is a suitable choice for products that are subject to harsh operating conditions or frequent handling.

In terms of environmental impact, the QTLP9132YR is a RoHS-compliant component, meaning it is free from hazardous substances such as lead, mercury, and cadmium. This compliance reflects ON Semiconductor's commitment to producing products that not only meet the technical requirements of modern electronics but also adhere to strict environmental standards.

Overall, the QTLP9132YR from ON Semiconductor is a versatile and efficient LED solution that offers high brightness, low power consumption, and excellent durability, making it an ideal choice for a wide range of lighting applications.

You May Also Be Interested in

Citizen
Need more? Email Us
Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Vishay
LED GREEN CLEAR 2PLCC SMD
Lowest to $0.1388
Citizen
Need more? Email Us
Vishay
LED GREEN CLEAR SMD MINILED SMD
Need more? Email Us
Rohm Semiconductor
LED BLUE CLEAR T-1 3/4 T/H
Need more? Email Us
Kingbright
LED RGB CLEAR T-1 3/4 T/H
Lowest to $3.7280
Rohm Semiconductor
LED YELLOW DIFFUSED 1608 SMD
Lowest to $0.0615
Citizen
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess