EN
  • EN
  • DE

39-01-3042

Part No 39-01-3042
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description MINIFIT JR RCPT DR V2 SIDETABS 4  /  Rectangular Connectors - Housings
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Housings
Mfr Molex
Series *
Package Box
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8538.90.7080
Other Names 2266-39-01-3042
Standard Package 1
Win Source Part Number 1034723-39-01-3042
Ultra Librarian 3D Model Ultra Librarian 39-01-3042 CAD Model

Description

The Molex 39-01-3042 is a connector housing designed to provide secure and reliable wire-to-wire or wire-to-board connections. As part of Molex's comprehensive range of interconnect solutions, this housing ensures proper alignment and protection for electrical contacts, enabling efficient signal and power transmission. Its design focuses on durability, ease of use, and compatibility with a wide array of industry standards.

Applications

  • Industrial equipment
  • Automotive electronics
  • Telecommunications systems
  • Consumer electronics
  • Medical devices
  • Data networking equipment

Features

  • High-quality construction: Manufactured from durable materials to withstand harsh environments.
  • Polarization features: Ensures correct alignment and prevents mismating.
  • Secure locking mechanism: Provides a stable and reliable connection, resistant to vibration and shock.
  • Multiple contact positions: Supports a wide range of circuit configurations.
  • Compact design: Optimizes space utilization in dense electronic assemblies.
  • Easy assembly: Facilitates quick and efficient installation.

Benefits

  • Enhanced reliability: Minimizes the risk of connection failures, ensuring consistent performance.
  • Improved safety: Offers insulation and protection against electrical hazards.
  • Reduced downtime: Secure connections prevent interruptions and minimize maintenance requirements.
  • Simplified assembly: Streamlines the manufacturing process, saving time and labor costs.
  • Versatile application: Suitable for a wide range of industries and applications.
  • Cost-effective solution: Provides a balance of performance and affordability.

Additional Details

For detailed specifications, including voltage and current ratings, operating temperature range, and material composition, refer to the Molex datasheet for the 39-01-3042. Proper crimping tools and techniques should be employed to ensure optimal contact performance and longevity. This housing is typically used in conjunction with compatible terminals and mating connectors to create a complete and reliable interconnect system. It likely supports 4 circuits based on the "04" in "3042", but confirmation from the datasheet is always recommended.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
RECP ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONNECTOR
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Miniature CPC (Circular Plastic
Need more? Email Us
Omron
CONN RCPT HSNG FMALE 4POS INLINE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1258 $50.3200
970+ $0.1032 $100.1040
1,500+ $0.1000 $150.0000
2,070+ $0.0968 $200.3760
2,675+ $0.0935 $250.1125
3,580+ $0.0839 $300.3620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,080 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess