EN
  • EN
  • DE

DS1230Y-100+

Part No DS1230Y-100+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 256KBIT 100NS 28EDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Access Time 100ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 28-EDIP
Win Source Part Number 014661-DS1230Y-100+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DS1230Y
Introduction Date April 23, 1998
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS1230Y-100+ CAD Model

Description

Maxim Integrated's DS1230Y-100+ Nonvolatile SRAM

The DS1230Y-100+ is a high-quality, nonvolatile 256k SRAM memory chip designed and manufactured by Maxim Integrated. This robust memory module offers a unique combination of volatile and nonvolatile memory functionality, making it an ideal choice for a wide range of applications where data integrity and retention are critical, even in the event of a power failure.

The DS1230Y-100+ operates at a standard 5V power supply and features an access time of 100 nanoseconds, ensuring swift data retrieval and storage for time-sensitive operations. Its 32k x 8 memory organization allows for efficient data management and storage capabilities.

One of the key features of this nonvolatile SRAM is its integrated lithium energy source and control circuitry, which automatically switches to the battery supply when a power outage or dip occurs. This ensures that all data is preserved without the need for an external battery. The onboard battery has a long shelf life, providing reliable data retention for over 10 years, making the DS1230Y-100+ a dependable choice for long-term applications.

The device is packaged in a 28-pin, 600-mil EDIP or 300-mil SOIC, providing a compact solution that is easy to integrate into system designs. It is also compatible with the JEDEC standard pinout for nonvolatile RAMs, which simplifies the upgrade path for existing designs requiring nonvolatile memory solutions.

Maxim Integrated's commitment to quality means that the DS1230Y-100+ is designed with high-reliability features. It includes an automatic write-protection mechanism during power-up and power-down transitions, preventing potential data corruption. Additionally, the unlimited write cycles capability of the SRAM cells ensures long-term usability without degradation in performance.

Whether used in industrial controls, utility meters, security systems, or other mission-critical applications, the DS1230Y-100+ from Maxim Integrated provides a robust and reliable nonvolatile memory solution that engineers and designers can trust to protect their data.

You May Also Be Interested in

Samsung
DDR2 SRAM 1Mx18 FBGA
Lowest to $39.1695
Hynix Semiconductor
SRAM 128Kx8-7 (1MBit)
Need more? Email Us
Samsung
QDR2 SRAM 2Mx18
Need more? Email Us
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Samsung
SRAM 512Kx16
Need more? Email Us
Samsung
SRAM 1Mx36
Need more? Email Us
Samsung
SRAM sync 512Kx36
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 288KBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess