Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer NXP
Win Source Part Number 285769-ISP1302HNUM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISP1302HNUM CAD Model

Description

The NXP ISP1302HNUM is a cutting-edge USB transceiver designed to provide a flexible and robust interface solution for USB 2.0 applications. As a highly integrated component, it is specifically tailored for mobile and portable devices where space and power efficiency are critical considerations.

Key Features

  • USB 2.0 Compliance: The device supports High-Speed (480 Mbps), Full-Speed (12 Mbps), and Low-Speed (1.5 Mbps) operation, ensuring compatibility with a wide range of USB devices.
  • Ultra Low-Power Consumption: Designed with power-sensitive applications in mind, it features a power-down mode to conserve energy when not in active use.
  • Integrated Pull-Up and Pull-Down Resistors: These built-in components simplify the design and reduce the external component count, saving space and cost.
  • UTMI+ Interface: The USB 2.0 Transceiver Macrocell Interface Plus (UTMI+) provides a standardized interface to the USB core logic, streamlining the design process for system integrators.

Applications

The ISP1302HNUM is ideally suited for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • GPS Devices
  • Personal Digital Assistants (PDAs)
  • Digital Cameras

Technical Specifications

The ISP1302HNUM operates over a wide temperature range and comes in a compact HVQFN24 package. It is designed to interface directly with a microprocessor or ASIC, and it includes support for battery charging detection, making it an ideal solution for portable USB charging applications.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the ISP1302HNUM is no exception. This transceiver is manufactured to meet the high standards expected by designers and consumers alike, ensuring reliable operation in a variety of conditions and applications.

You May Also Be Interested in

Microchip Technology
IC ETHERNET SWITCH 3PORT 80TQFP / Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 80-TQFP-EP (12x12)
Need more? Email Us
ECAD model for LAN9355I/PT
Maxim Integrated
IC UART SPI/MICRWIRE COMP 16QSOP
Lowest to $6.7955
ECAD model for MAX3100EEE+
Maxim Integrated
IC UART SPI COMPAT 16-QSOP
Lowest to $10.4542
ECAD model for MAX3100CEE+T
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $15.3251
ECAD model for LAN9253-V/R4X
Maxim Integrated
IC UART W/RS485 28-QSOP
Need more? Email Us
ECAD model for MAX3140EEI+
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $24.4448
ECAD model for KSZ8864RMNUB-TR
Silicon Labs
This change is considered a minor change which does not affect form, fit, function, quality, or reliability | IC BRIDGE USB TO UART 28QFN
Lowest to $4.1053
ECAD model for CP2102N-A01-GQFN28R
Silicon Labs
USBXpress Family
Lowest to $4.1053
ECAD model for CP2102N-A01-GQFN28
Microchip Technology
IC ETHERNET SWITCH 64VQFN / Ethernet Switch IEEE 802.3, 10/100/1000 Base-TX PHY I²C, MII, RMII, SPI Interface 64-VQFN (8x8)
Lowest to $25.7282
ECAD model for KSZ9893RNXC-TR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2097 $72.6291
7+ $19.8645 $139.0515
11+ $19.2436 $211.6796
14+ $18.6227 $260.7178
18+ $18.0018 $324.0324
25+ $16.1402 $403.5050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention