EN
  • EN
  • DE

IP4786CZ32518

Part No IP4786CZ32518
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IP4786CZ32S - CONSUMER CIRCUIT / Interface
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 6,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 921237-IP4786CZ32518
Ultra Librarian 3D Model Ultra Librarian IP4786CZ32518 CAD Model

Description

The IP4786CZ32518 is a high-performance integrated circuit (IC) from NXP Semiconductors, renowned for its precision engineering and reliability in various electronic applications. This particular product is designed to cater to the advanced requirements of modern electronics, providing an efficient and robust solution for a wide range of functionalities.

Key Features

  • High Integration: The IP4786CZ32518 integrates multiple functions into a single chip, which helps in reducing the overall component count on the PCB, leading to a more compact and cost-effective design.
  • Advanced Protection: It comes with built-in protection features that safeguard the connected components from electrical overstress (EOS) and electrostatic discharge (ESD), ensuring the longevity and reliability of the end products.
  • Low Power Consumption: This IC is designed for low power operation, making it an ideal choice for battery-powered devices, where power efficiency is crucial.
  • High-Speed Operation: It supports high-speed signal processing, which is essential for applications requiring fast data transfer and real-time performance.
  • Flexible Applications: The versatility of the IP4786CZ32518 allows it to be used in a variety of applications, including but not limited to, consumer electronics, communication devices, and industrial automation systems.

Technical Specifications

Parameter Value
Package Type SMD
Operating Temperature -40°C to +85°C
Supply Voltage 3.3V
Interface High-speed

Applications

The IP4786CZ32518 is suitable for a broad spectrum of applications. Its high-speed interfacing capabilities make it perfect for video, audio, and data communication. Its robust protection features are particularly beneficial for portable devices that are frequently exposed to the risk of ESD events. Furthermore, its low power consumption makes it an excellent choice for power-sensitive applications such as wearables and IoT devices.

With its combination of performance, protection, and versatility, the IP4786CZ32518 from NXP Semiconductors is a valuable asset for any electronics designer looking to create reliable and efficient products for today's demanding market.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess