Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Packaging Reel
Color Amber
Configuration Standard
Lens Color White
Lens Transparency Diffused
Millicandela Rating 75mcd
Lens Style Rectangle with Flat Top
Lens Size 1.25mm x 1.20mm
Voltage - Forward (Vf) 1.9V
Current - Test 20mA
Viewing Angle 150°
Mounting Style SMT, Bottom Entry
Wavelength - Dominant 592nm
Wavelength - Peak 595nm
Manufacturer Package 1305 (3412 Metric)
Supplier Device Package Chip LED
Parts Dimension 3.40mm L x 1.25mm W
Height (Maximum) 1.10mm
Family Part Number HSMA-C265
Manufacturer Pack Quantity 1
MSL Level 2A (4 Weeks)
Win Source Part Number 1181825-HSMA-C265
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HSMA-C265 CAD Model

Description

The HSMA-C265 is a chip LED manufactured by Broadcom Limited.

  • Viewing Angle: 150°
  • Millicandela Rating: 75mcd
  • Current - Test: 20mA
  • Wavelength - Dominant: 592nm
  • Wavelength - Peak: 595nm
  • Case/Package: 1305 (3412 Metric)
  • Lens Style: rectangle with a flat top
  • Lens Size: 1.25mm x 1.20mm
  • Height (Maximum): 1.10mm
  • Voltage - Forward (Vf): 1.9V
  • Popularity: common-used part with a medium popularity
  • Supply and Demand: balanced
  • Family Part Number: HSMA-C265
  • Manufacturer Pack Quantity: 1
  • MSL Level: 2A (4 Weeks)
  • Parts Dimension: 3.40mm L x 1.25mm W

You May Also Be Interested in

Inolux
LED RGB CLEAR 0603 SMD R/A
Lowest to $1.1909
ECAD model for IN-S63TBS5R5G5B
Everlight Electronics Co Ltd
Need more? Email Us
ECAD model for 67-21VRC/TR8
Rohm Semiconductor
Lowest to $0.0452
ECAD model for SML-212U2TT86
Rohm Semiconductor
Lowest to $0.1643
ECAD model for SML-310VTT86J
Rohm Semiconductor
Need more? Email Us
ECAD model for SML-020MLTT86MN
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LY E65B-AABB-26-1-Z
Lite-On Inc.
Lowest to $0.0389
ECAD model for LTW-C191DS
ON Semiconductor
LED RED DIFF SUBMINI T-3/4 SMD / Red LED Indication - Discrete 2V 2-SMD, Yoke Bend
Need more? Email Us
ECAD model for QTLP9132YR
Everlight Electronics Co Ltd
Need more? Email Us
ECAD model for 67-21VYC/TR8

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1842 $53.2890
105+ $0.9717 $102.0285
160+ $0.9413 $150.6080
220+ $0.9110 $200.4200
285+ $0.8806 $250.9710
380+ $0.7895 $300.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32,900 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention