EN
  • EN
  • DE

DS3184

Part No DS3184
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC FRAMER 400PBGA / Framer 400-PBGA (27x27)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Programmable Not Verified
Type Framer
Applications Data Transport
Mounting Type Surface Mount
Package / Case 400-BBGA
Supplier Device Package 400-PBGA (27x27)
Base Product Number DS3184
Standard Package 1 pcs
MSL Level 5 (48 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 869567-DS3184
Ultra Librarian 3D Model Ultra Librarian DS3184 CAD Model

Description

The Maxim Integrated DS3184 is a highly integrated, quad-channel transceiver designed for T1/E1/J1 applications. This advanced transceiver offers a complete solution for transmitting and receiving T1 (1.544Mbps), E1 (2.048Mbps), or J1 (1.544Mbps Japanese standard) signals. Each of the four channels operates independently, allowing for a versatile and flexible system design.

Key Features:

  • Multi-Channel Support: The DS3184 supports four independent T1/E1/J1 channels, making it ideal for high-density telecommunications applications.
  • Integrated Jitter Attenuator: An on-chip jitter attenuator improves signal integrity, ensuring reliable communication even in challenging environments.
  • Flexible Interface: The device offers both serial and parallel interfaces for easy integration with a wide range of system architectures.
  • Programmable Features: Programmable features include line build-out, pulse shape, receiver sensitivity, and transmitter output levels, allowing for customization to specific application requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the DS3184 is suitable for power-sensitive applications.

Applications:

  • Telecommunications Infrastructure
  • Wireless Base Stations
  • Network Routers and Switches
  • Digital Cross-Connect Systems
  • Channel Service Units/Data Service Units (CSU/DSU)

The DS3184 transceiver is a critical component for network infrastructure, providing robust performance and reliability. Its compact form factor and integration of multiple channels onto a single chip make it an economical choice for system designers looking to maximize functionality while minimizing space and cost.

With Maxim Integrated's commitment to quality and long-term reliability, the DS3184 is a trusted solution for T1/E1/J1 communication needs, ensuring that your telecommunications systems maintain peak performance and connectivity.

You May Also Be Interested in

Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess