Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952371-TMDTL58HAXSDC
Series *
Ultra Librarian 3D Model Ultra Librarian TMDTL58HAXSDC CAD Model

Description

The TMDTL58HAXSDC is an AMD Turion 64 X2 TL-58 processor. It's a mobile dual-core processor designed for laptops, offering a balance between performance and power efficiency. This processor belongs to the Turion 64 X2 family, which aimed to provide desktop-like performance in a mobile platform.

Applications:

  • General laptop use
  • Web browsing
  • Office applications (word processing, spreadsheets, presentations)
  • Multimedia playback (music, videos)
  • Light gaming

Features:

  • Dual-core processing: Allows for running multiple applications simultaneously without significant performance degradation.
  • 64-bit processing: Enables the use of 64-bit operating systems and applications.
  • PowerNow! technology: Dynamically adjusts the processor's clock speed and voltage to optimize power consumption and battery life.
  • HyperTransport technology: Provides a high-bandwidth interconnect between the processor and other system components.
  • Integrated memory controller: Improves memory performance by directly connecting the processor to the system memory.

Benefits:

  • Improved multitasking: The dual-core architecture allows for smoother multitasking and running multiple applications simultaneously.
  • Extended battery life: PowerNow! technology helps to conserve energy and extend battery life.
  • Enhanced multimedia experience: Faster processing speeds improve video playback and encoding performance.
  • Greater system responsiveness: HyperTransport technology reduces bottlenecks and improves overall system responsiveness.

Technical Specifications:

  • Architecture: K8
  • Core Count: 2
  • Clock Speed: Typically around 1.9 GHz
  • Socket Type: Socket S1
  • L2 Cache: 2 x 256 KB
  • Manufacturing Process: 65nm
  • TDP (Thermal Design Power): 31W

This processor is suitable for users who need a portable computer for general use, including web browsing, office work, and multimedia playback. The dual-core architecture and power-saving features make it a balanced option for mobile computing.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ P1 800MHZ PBGA689
Need more? Email Us
ECAD model for P1021NSE2HFB
Microchip Technology
IC MCU 8BIT 128KB FLASH 80TQFP
Lowest to $16.1161
ECAD model for PIC18F87J90T-I/PT
Texas Instruments
IC MICROPROCESSOR 80TQFP / Microprocessor IC -
Lowest to $41.1326
ECAD model for OMAP2531BZAC400
Zilog
ENHANCED Z180 MICROPROCESSOR | IC MPU Z180 33MHZ 80QFP
Need more? Email Us
ECAD model for Z8S18033FSC
NXP / Nexperia
IC MPU MPC83XX 400MHZ PBGA689
Lowest to $96.2866
ECAD model for MPC8377VRAGDA
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $244.2106
ECAD model for P5010NXN1QMB
NXP / Nexperia
IC MPU MPC85XX 667MHZ 783FCPBGA
Lowest to $166.7369
ECAD model for MPC8541VTALF
Freescale Semiconductor - NXP
IC MPU MPC8XX 66MHZ 357BGA
Lowest to $78.1062
ECAD model for MPC885ZP66
Freescale Semiconductor - NXP
IC MPU MPC8XX 80MHZ 357BGA
Need more? Email Us
ECAD model for MPC885ZP80

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention