EN
  • EN
  • DE

IP4775CZ38

Part No IP4775CZ38
Manufacturer NXP / Nexperia
Catalog TVS - Mixed Technology
Description IC ESD SUPPRESSOR AUDIO 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Mounting SMD (SMT)
Case / Package 38-TSSOP
Win Source Part Number 205206-IP4775CZ38
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IP4775CZ38 CAD Model

Description

Introducing the NXP IP4775CZ38 - Your Ideal Interface Protection Solution

The NXP IP4775CZ38 stands out as a premier interface protection device designed to safeguard your high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient phenomena. This advanced chip is an essential component for maintaining the integrity and reliability of your electronic systems.

Robust Protection for Your Sensitive Circuits

The IP4775CZ38 features a robust combination of ESD clamping diodes and EMI filters, providing comprehensive protection against a wide range of electrical threats. It is particularly well-suited for applications that require safeguarding high-speed data ports such as USB 2.0, HDMI, and Ethernet interfaces.

Key Features of the NXP IP4775CZ38

  • High-Speed Interface Support: Engineered to support interfaces that operate at high frequencies without compromising signal integrity, ensuring that your data transfers remain both fast and secure.
  • Integrated ESD Protection: With its built-in ESD protection, the IP4775CZ38 can withstand electrostatic discharges up to 8 kV contact discharge as per IEC 61000-4-2, providing peace of mind for your sensitive electronics.
  • Low Capacitance: The device's low-capacitance design minimizes signal attenuation, making it an excellent choice for preserving signal quality in high-speed data applications.
  • Space-Saving Package: Enclosed in a compact, leadless package, the IP4775CZ38 saves valuable board space, making it ideal for use in space-constrained applications.
  • Easy Integration: The chip's simple layout and compatibility with standard manufacturing processes facilitate easy integration into your existing designs.

Applications

With its versatile protection capabilities, the NXP IP4775CZ38 is well-suited for a variety of applications, including:

  • Smartphones and mobile devices
  • Personal computers and laptops
  • Consumer electronics such as TVs and gaming consoles
  • Networking equipment and IoT devices

Choose the NXP IP4775CZ38 for its exceptional protection features and ensure the longevity and reliability of your electronic products. This device represents a smart investment in safeguarding your technology against the unpredictable nature of electrical disturbances.

You May Also Be Interested in

Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Littelfuse Inc.
TVS DEV MIXED 270V RADIAL LEAD
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 42V 0805
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess