EN
  • EN
  • DE

SDP0900Q38B

Part No SDP0900Q38B
Manufacturer Littelfuse Inc.
Catalog TVS - Mixed Technology
Description SIDACTOR BI 90V 100A QFN 5X6 8L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Mixed Technology
Mfr Littelfuse Inc.
Series SIDACtor®
Package Tape & Reel (TR)
Product Status Obsolete
Voltage - Clamping 75V
Technology Mixed Technology
Number of Circuits 2
Applications Ethernet
Mounting SMD (SMT)
Package / Case 8-LDFN
Supplier Device Package 8-QFN (5x6)
Other Names -SDP0900Q38B
Standard Package 4,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1294373-SDP0900Q38B
Ultra Librarian 3D Model Ultra Librarian SDP0900Q38B CAD Model

Description

The Littelfuse SDP0900Q38B is a TVS (Transient Voltage Suppressor) diode designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This device is manufactured by Littelfuse, a leading provider of circuit protection solutions.

Applications

  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment
  • Consumer electronics
  • Power supplies

Features

  • Unidirectional TVS diode
  • Surface mount package
  • Low clamping voltage
  • Fast response time
  • High surge capability

Benefits

  • Protects sensitive components from voltage transients
  • Improves system reliability and uptime
  • Reduces warranty costs associated with component failures
  • Simplifies circuit design
  • Meets industry standards for transient voltage protection

Additional Details

The SDP0900Q38B TVS diode is designed to provide robust protection against a variety of transient voltage threats. Its low clamping voltage ensures that the voltage across the protected component remains within safe limits during a transient event. The fast response time enables the device to quickly clamp the voltage, preventing damage to sensitive circuitry. The high surge capability allows the device to withstand high-energy transients without failing. The surface mount package simplifies assembly and reduces board space requirements.

Littelfuse is a reputable manufacturer known for producing high-quality circuit protection devices. The SDP0900Q38B is manufactured to strict tolerances and is rigorously tested to ensure reliable performance. It is commonly used in automotive electronics to protect against voltage transients caused by load dump and other electrical events. It is also used in industrial control systems to protect against transients caused by switching inductive loads. This TVS diode helps ensure the reliable operation of electronic equipment in harsh environments. Its robust design and reliable performance make it a dependable choice for designers seeking to protect their circuits from voltage transients. The SDP0900Q38B complies with relevant industry standards for transient voltage protection, ensuring that it meets the required performance levels. It contributes to the overall robustness and longevity of electronic systems by preventing damage from voltage surges.

You May Also Be Interested in

Wurth Electronics Inc
TVS DEVICE 60V 0603
Lowest to $0.2785
Wurth Electronics Inc
TVS DEVICE TVS DIODE 60V 0402
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 16-TQFN
Lowest to $5.4545
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
Eaton Bussmann
TVS DEVICE FUSE/MOV/TCO MODULE
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
Analog Devices Inc.
TVS DEVICE DIODE 40V 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess