Products specifications Report Issue?

Category Circuit Protection>TVS - Mixed Technology
Mfr Texas Instruments
Package Tube
Voltage - Clamping 7V
Technology Mixed Technology
Number of Circuits 1
Applications USB
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number SN65240
Other Names SN65240PE4,SN65240PE4
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1294369-SN65240PG4
Ultra Librarian 3D Model Ultra Librarian SN65240PG4 CAD Model

Description

The SN65240PG4 is a robust, high-performance USB Port Transient Suppressor designed by Texas Instruments to offer superior protection for sensitive electronic devices. This component is specifically engineered to safeguard USB ports against electrostatic discharge (ESD), electrical fast transients (EFT), and other high-energy transients that are common in industrial, commercial, and consumer applications.

Key Features

  • Transient Protection: The SN65240PG4 provides transient voltage suppression for both positive and negative transient voltages, ensuring comprehensive protection for your USB ports.
  • Compatibility: It is designed to be compatible with USB 1.1 and 2.0 devices, making it a versatile choice for a wide range of applications.
  • Low Capacitance: With its low capacitance design, the SN65240PG4 ensures minimal signal distortion, which is crucial for maintaining the integrity of high-speed data lines.
  • Bidirectional Protection: This device offers bidirectional clamping which is highly effective in protecting both the data and power lines of the USB interface.
  • Compact Package: The SN65240PG4 comes in a small SOT-23-6 package, which is ideal for space-constrained designs without compromising on performance.

Applications

The SN65240PG4 is suitable for a broad range of applications, including:

  • Personal Computers and Peripherals
  • Consumer Electronics
  • Portable Electronics
  • USB Hubs, Ports, and Dongles
  • Networking and Communication Devices

Technical Specifications

Parameter Value Package Type SOT-23-6 Operating Temperature Range -40°C to 85°C Peak Pulse Power Dissipation 350W (8/20µs Waveform) ESD Rating ±15kV (Air-Gap Discharge), ±8kV (Contact Discharge)

Overall, the SN65240PG4 from Texas Instruments is a reliable and efficient solution for protecting USB interfaces from transient voltage events. Its advanced features and robust design make it an essential component for any design requiring USB port protection.

You May Also Be Interested in

Maxim Integrated
IC SW OVERVOLT PROT 8-TDFN
Lowest to $2.4260
ECAD model for MAX6399ATA+T
Maxim Integrated
IC PORT PROTECTOR VGA 16TQFN
Lowest to $8.1493
ECAD model for MAX4895EETE+T
STMicroelectronics
IC HDMI ESD 3V 8-FLIPCHIP
Need more? Email Us
ECAD model for HDMI05-CL01F3
Littelfuse Inc.
SPD MOD 2P+0 750VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-750-2P0-R
Littelfuse Inc.
SPD MOD 2P+0 480VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-480-2P0-R
ON Semiconductor
DIODE PROTECTION 105V 6TSOP
Need more? Email Us
ECAD model for SZNCP3712ASNT1G
Littelfuse Inc.
SPD MOD 1P+0 480VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-480-1P0-R
Littelfuse Inc.
SPD MOD 2P+0 300VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-300-2P0-R
Littelfuse Inc.
SIDACTOR BI 90V 500A QFN 5X6 8L
Need more? Email Us
ECAD model for SDP0900Q38CB

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention