EN
  • EN
  • DE

GTL2003BQ,118

Part No GTL2003BQ,118
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR 8BIT LV 20-DHVQFN  /  Voltage Level Translator Bidirectional 1 Circuit 8 Channel 20-DHVQFN (4.5x2.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 0.8 V ~ 5.5 V
Voltage - VCCB 0.8 V ~ 5.5 V
Output Type Open Drain
Temperature Range - Operating -40°C ~ 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-DHVQFN (4.5x2.5)
Base Product Number GTL2003
Other Names GTL2003BQ-T,568-4287-1,GTL2003BQ118,935284187118,568-4287-2,GTL2003BQ-T
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256091-GTL2003BQ,118
Ultra Librarian 3D Model Ultra Librarian GTL2003BQ,118 CAD Model

Description

The GTL2003BQ,118 is a high-performance, low-voltage 8-bit bidirectional translator designed and manufactured by NXP Semiconductors. This device is specifically engineered for voltage level translation applications where interfacing between different voltage domains is required. It is particularly suitable for scenarios where a 1.2V, 1.8V, or 2.5V microprocessor needs to interface with a 3.3V or 5V peripheral, providing seamless communication between devices operating at different voltage levels.

Key Features

  • Voltage Level Translation: Bidirectional translation between 1.0V and 5.5V allows for compatibility with a wide range of devices and systems.
  • Low Standby Current: The GTL2003BQ,118 is designed to consume minimal power when in standby mode, making it ideal for power-sensitive applications.
  • High-Speed Operation: With its capability to support high-speed signal processing, this translator is well-suited for high-performance computing and communication applications.
  • No Direction Control: The device's design eliminates the need for direction control signals, simplifying the interface and reducing the number of required connections.
  • Flow-Through Design: The pinout of the GTL2003BQ,118 facilitates easy PCB layout with its flow-through design, minimizing signal distortion and crosstalk.

Applications

The GTL2003BQ,118 is versatile and can be used in various applications, including:

  • Mobile and handheld devices, where power efficiency is crucial.
  • Interfacing microprocessors or microcontrollers with different voltage levels.
  • Bus level translation for data communication within multi-voltage systems.
  • Memory card interfaces, allowing for compatibility with different card standards.

Product Specifications

The GTL2003BQ,118 comes in a small, leadless DHVQFN20 package, which is not only space-saving but also offers improved thermal performance. It operates over a broad temperature range, ensuring reliability in various operating conditions. The device's robust ESD protection further enhances its durability, making it a reliable choice for sensitive electronic applications.

With its comprehensive set of features and specifications, the GTL2003BQ,118 from NXP Semiconductors stands out as a superior solution for voltage level translation needs in advanced electronic systems.

You May Also Be Interested in

Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.3491
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2225
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7006 $87.4012
4+ $35.8570 $143.4280
5+ $34.7366 $173.6830
7+ $33.6163 $235.3141
9+ $32.4959 $292.4631
12+ $29.1337 $349.6044
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess