EN
  • EN
  • DE

VT1318MFQX

Part No VT1318MFQX
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT / PMIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Base Product Number VT1318
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 802283-VT1318MFQX
Ultra Librarian 3D Model Ultra Librarian VT1318MFQX CAD Model

Description

The VT1318MFQX is a state-of-the-art, high-efficiency, voltage-translator device from Maxim Integrated, a renowned leader in the design, manufacturing, and sales of high-performance semiconductor products. This device is engineered to provide seamless voltage level translation between different logic levels, making it an ideal solution for multi-voltage systems where signal integrity is paramount.

Key Features

  • Flexible Voltage Translation: The VT1318MFQX is capable of translating between a wide range of voltages, accommodating logic levels from lower voltages up to higher voltages, thereby ensuring compatibility across various platforms and devices.
  • High-Speed Operation: Designed for high-speed performance, this voltage translator can handle fast signal transitions, which is crucial for maintaining data integrity in high-speed interfaces.
  • Low Power Consumption: Maxim Integrated has designed the VT1318MFQX to have minimal power consumption, making it suitable for battery-powered applications where power efficiency is essential.
  • Robust ESD Protection: The device comes with built-in electrostatic discharge (ESD) protection, safeguarding it from the common electrostatic threats present in electronic environments.
  • Compact Package: The VT1318MFQX is available in a compact, surface-mount package, allowing for efficient use of PCB space and ease of integration into various electronic systems.

Applications

The versatility of the VT1318MFQX makes it suitable for a broad array of applications, including but not limited to:

  • Multi-voltage communication interfaces
  • Level shifting for GPIOs in mixed-voltage systems
  • Mobile and portable devices
  • Data acquisition and conversion systems
  • Consumer electronics

Conclusion

In conclusion, the Maxim Integrated VT1318MFQX voltage translator is a high-performance solution that addresses the challenges of interfacing between different voltage domains. Its high-speed operation, low power consumption, and robust protection features make it an excellent choice for designers looking to enhance system reliability and efficiency. Whether used in consumer electronics, mobile devices, or complex data systems, the VT1318MFQX is engineered to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4530 $58.1200
100+ $1.1920 $119.2000
150+ $1.1550 $173.2500
210+ $1.1180 $234.7800
270+ $1.0799 $291.5730
360+ $0.9690 $348.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess