EN
  • EN
  • DE

G9S12GN16F1VLCR

Part No G9S12GN16F1VLCR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16 Bit 16K Flash 2K Ram
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1060421-G9S12GN16F1VLCR
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G9S12GN16F1VLCR CAD Model

Description

The NXP G9S12GN16F1VLCR is a sophisticated microcontroller that serves as a core component for a wide array of embedded systems. Designed for automotive and industrial applications, this microcontroller is part of the S12 MagniV family, which is renowned for its integration of mixed-signal analog and digital functionality on a single chip.

Key Features

  • Advanced HCS12 Core: The G9S12GN16F1VLCR features the HCS12 central processing unit, providing a robust platform for complex computations and efficient handling of tasks within an embedded system.
  • Memory: This microcontroller comes with 16KB of RAM and 16KB of EEPROM, offering ample storage for program execution and data retention without the need for external memory components.
  • Integrated Oscillator: The presence of an on-chip oscillator mitigates the need for external clock sources, simplifying circuit design and reducing overall system cost.
  • Multiple Communication Interfaces: It includes various communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C, allowing for flexible communication options with other devices within the system.
  • Input/Output Ports: With numerous I/O ports, this microcontroller can interface with sensors, actuators, and other peripherals, making it highly versatile for diverse applications.
  • Low Power Consumption: Designed for efficiency, the G9S12GN16F1VLCR operates with low power consumption, which is crucial for automotive and portable applications where power availability is limited.

Applications

The G9S12GN16F1VLCR is ideal for a range of applications, particularly in the automotive sector, where it can be used for engine control units, body control modules, and other in-vehicle systems. Its robust feature set also makes it suitable for industrial control systems, smart sensors, and other embedded applications that require a high degree of reliability and integration.

Quality and Reliability

As with all NXP products, the G9S12GN16F1VLCR is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding conditions. Its robust design is capable of withstanding the rigors of automotive environments, including extreme temperatures, vibrations, and electromagnetic disturbances.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess