EN
  • EN
  • DE

TMS320C6711BGFN100

Part No TMS320C6711BGFN100
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FLOATING-POINT DIGITAL SIGNAL PROCESSORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C67x
Packaging Tray
Part Status Obsolete(EOL)
Type Floating Point
Interface Host Interface, McBSP
Clock Rate 100MHz
Non-Volatile Memory External
On-Chip RAM 72kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 256-BGA
Manufacturer Package 256-BGA (27x27)
Win Source Part Number 1271131-TMS320C6711BGFN100
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6711B
Introduction Date January 01, 1995
ECCN 3A991.a.2
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320C6711BGFN100 CAD Model

Description

Texas Instruments TMS320C6711BGFN100 Digital Signal Processor

The TMS320C6711BGFN100 is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments (TI), renowned for its efficient data processing capabilities and suitability for a wide range of applications, including audio processing, telecommunications, industrial control, and more. This processor is part of the TMS320C67x DSP family, which is well-known for its powerful instruction set and optimized performance in signal processing tasks.

Key Features:

  • High-Speed Performance: The TMS320C6711BGFN100 operates at a frequency of up to 150 MHz, providing a robust platform for complex signal processing tasks.
  • Advanced Architecture: Built on the VelociTI advanced very-long-instruction-word (VLIW) architecture, this DSP allows for multiple operations to be executed in parallel, significantly boosting processing efficiency.
  • Large On-chip Memory: This DSP comes equipped with a large on-chip memory, including 256K bytes of zero-wait state Synchronous Dynamic RAM (SDRAM) and 32K bytes of Direct-Mapped Cache/SRAM. This allows for rapid access to frequently used data and instructions.
  • High-Precision Arithmetic: The TMS320C6711BGFN100 supports 32-bit fixed-point arithmetic, which is critical for applications requiring precise calculations and high signal-to-noise ratios.
  • Peripheral Integration: A host of integrated peripherals, such as a multi-channel buffered serial port, a host port interface, and timers, make system design more straightforward and reduce the need for additional components.
  • Scalable Platform: Compatibility with other C67x and C6x family processors allows for scalability and reuse of existing code and development tools, reducing time-to-market and development costs.

Applications:

The versatility of the TMS320C6711BGFN100 DSP makes it ideal for a variety of applications, including:

  • Professional and consumer audio systems
  • Speech and audio processing
  • Digital imaging
  • Wireless communication (e.g., baseband processing)
  • Medical imaging
  • Industrial control systems

With its advanced features and comprehensive instruction set, the TMS320C6711BGFN100 DSP from Texas Instruments is a powerful solution for developers looking to create high-performance signal processing applications with reduced development time and increased efficiency.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.8596 $52.8596
3+ $43.3720 $130.1160
4+ $42.0167 $168.0668
5+ $40.6613 $203.3065
7+ $39.3059 $275.1413
9+ $35.2398 $317.1582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess