EN
  • EN
  • DE

ADM8611-EVALZ

Part No ADM8611-EVALZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR ADM8611 / ADM8611 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Type Power Management
Function Power Supply Supervisor/Tracker/Sequencer
Utilized IC / Part ADM8611
Supplied Contents Board(s)
Base Product Number ADM8611
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-ADM8611-EVALZ
Standard Package 1
Win Source Part Number 1043604-ADM8611-EVALZ
Ultra Librarian 3D Model Ultra Librarian ADM8611-EVALZ CAD Model

Description

ADM8611-EVALZ Evaluation Board from Analog Devices Inc.

The ADM8611-EVALZ is an evaluation board designed by Analog Devices Inc. to facilitate the testing and performance analysis of the ADM8611 supervisory circuit. This product is a crucial tool for engineers and designers who require a reliable and efficient solution for monitoring power supplies in microprocessor systems, ensuring system reliability and stability.

Key Features

  • Precision Voltage Monitoring: The ADM8611-EVALZ provides precise voltage monitoring capabilities, ensuring that the power supply remains within the specified tolerance levels.
  • Adjustable Reset Threshold: Users can adjust the reset threshold voltage to match specific application requirements, providing flexibility and customization for various scenarios.
  • Low Power Consumption: Designed for power-sensitive applications, the evaluation board boasts low power consumption, making it ideal for portable and battery-operated devices.
  • Manual Reset Function: The board includes a manual reset button, allowing users to trigger a reset manually for testing and debugging purposes.
  • Robust Output Driver: The ADM8611-EVALZ features a robust output driver capable of sinking or sourcing current, making it suitable for driving both CMOS and TTL loads.

Applications

The ADM8611-EVALZ is designed for a wide range of applications that require reliable voltage monitoring and system reset functionality. These include:

  • Microprocessor and microcontroller systems
  • Computers and servers
  • Portable and battery-powered devices
  • Industrial control systems
  • Embedded systems

Easy to Use and Integrate

The evaluation board is user-friendly, with a straightforward layout that allows for easy integration into existing systems. It comes equipped with test points and headers for convenient connection to external equipment. The ADM8611-EVALZ is also supported by comprehensive documentation and reference materials provided by Analog Devices Inc., ensuring that users can quickly get up to speed with the board's features and capabilities.

With the ADM8611-EVALZ evaluation board, engineers can confidently assess the performance of the ADM8611 supervisory circuit, optimize their power management strategies, and enhance the overall reliability of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Wurth Electronics Inc
LEDS
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess